EN
  • EN
  • DE

SY89221UHY-TR

Part No SY89221UHY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel
Type Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits 1
Input CML, LVDS, PECL
Output LVPECL
Frequency - Max 2 GHz
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number SY89221
Other Names SY89221UHY-TRCT,SY89221UHY-TRTR,SY89221UHY-TRDKR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269931-SY89221UHY-TR
Ultra Librarian 3D Model Ultra Librarian SY89221UHY-TR CAD Model

Description

Product Overview: SY89221UHY-TR by Microchip Technology

The SY89221UHY-TR is a high-performance, precision timing logic device from Microchip Technology's renowned product line. Designed to meet the rigorous demands of today's fast-paced and high-frequency applications, this product is a testament to Microchip's commitment to providing innovative and reliable solutions to the electronics industry.

Key Features

  • Ultra-Fast Speed: The SY89221UHY-TR boasts ultra-fast propagation delay and high-speed signal processing capabilities, making it ideal for critical timing applications.
  • Low Jitter Performance: With its low jitter characteristics, it ensures signal integrity and precise timing, which is crucial for high-speed data communications and advanced computing systems.
  • Wide Voltage Range: The device operates over a wide voltage range, providing flexibility in various system designs and ensuring compatibility with different logic levels.
  • High Reliability: Manufactured by Microchip Technology, the SY89221UHY-TR is built to last and perform consistently under challenging conditions, ensuring long-term reliability.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications where temperature variations are common.

Applications

The SY89221UHY-TR is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data communications
  • Networking and telecommunications
  • Server and storage systems
  • Test and measurement equipment
  • Industrial control systems

Product Specifications

The SY89221UHY-TR is available in a compact package and is designed for surface-mount technology (SMT) for easy integration into a wide range of electronic assemblies. It is also available in tape and reel packaging, facilitating efficient manufacturing and assembly processes.

Ordering Information

When ordering, the part number SY89221UHY-TR is used to specify the tape and reel packaging option for this device. For additional information, including detailed technical specifications, data sheets, and support, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess