EN
  • EN
  • DE

SY88927VZC-TR

Part No SY88927VZC-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/1 8SOIC / 0/1 Receiver 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Receiver
Number of Drivers/Receivers 0/1
Data Rate 2.5Gbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SY88927
Other Names SY88927VZC TR,SY88927VZC TR,SY88927VZCTR,SY88927VZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261598-SY88927VZC-TR
Ultra Librarian 3D Model Ultra Librarian SY88927VZC-TR CAD Model

Description

Microchip Technology SY88927VZC-TR: High-Performance Optical Receiver

The SY88927VZC-TR from Microchip Technology is a state-of-the-art optical receiver that is designed to deliver exceptional performance and reliability for a wide range of applications. This advanced product is part of Microchip's high-speed communications portfolio, offering an ideal solution for network infrastructure, data centers, and telecommunication systems.

With its integrated transimpedance amplifier (TIA), the SY88927VZC-TR is capable of converting small current inputs from a photodiode to a usable voltage output, which can then be further processed by additional circuitry. The receiver's high sensitivity and bandwidth make it suitable for use in high-speed optical communication links, supporting data rates that meet the demands of modern networking equipment.

Key Features:

  • High Bandwidth: The SY88927VZC-TR is designed to support high data rates, ensuring that it can keep up with the ever-increasing speeds required by the latest optical communication protocols.
  • Low Power Consumption: Energy efficiency is a critical consideration in today’s electronic products, and this optical receiver is engineered to operate with minimal power consumption, reducing the overall energy footprint of the systems in which it is used.
  • Signal Integrity: The device is optimized to maintain signal integrity, even in challenging conditions, thereby ensuring reliable communication and reducing the likelihood of data errors.
  • Compact Form Factor: The SY88927VZC-TR comes in a small package, making it suitable for integration into systems where space is at a premium.
  • Industrial Temperature Range: It is designed to operate over an extended temperature range, which makes it suitable for industrial applications that may be exposed to harsh environments.

This product is available in a surface-mount package, designated by the 'TR' suffix, which indicates that it is provided in tape and reel packaging suitable for automated assembly processes. The SY88927VZC-TR is a testament to Microchip Technology's commitment to providing high-quality, high-performance components for the communications industry.

Whether you are designing a new system or upgrading an existing one, the SY88927VZC-TR optical receiver is an excellent choice for ensuring robust, high-speed optical data transmission.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess