EN
  • EN
  • DE

SY88913VKG-TR

Part No SY88913VKG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88913
Other Names SY88913VKG TR,SY88913VKG TR,SY88913VKGTR,SY88913VKGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260397-SY88913VKG-TR
Ultra Librarian 3D Model Ultra Librarian SY88913VKG-TR CAD Model

Description

The SY88913VKG-TR from Microchip Technology is a high-performance, low-power, single 3.3V supply CML limiting post amplifier designed for use in fiber-optic receivers. This advanced product is optimized for use in datacom and telecom applications such as Gigabit Ethernet, Fiber Channel, and SONET/SDH systems.

Key Features

  • High Data Rate: The SY88913VKG-TR supports data rates up to 12.5Gbps, making it well-suited for high-speed communication protocols.
  • Signal Enhancement: It features a programmable output amplitude and limiting sensitivity, which enhances the signal integrity for various optical inputs.
  • Power Efficiency: With its low-power consumption, this amplifier is ideal for power-sensitive applications.
  • Loss of Signal Detection: The loss of signal (LOS) indicator with programmable sensitivity ensures reliable system operation by detecting signal degradation.
  • Chatter-Free LOS: The built-in chatter-free LOS with hysteresis provides a stable indication of signal presence or absence, contributing to the robustness of the link.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring performance in a variety of environmental conditions.

Applications

The SY88913VKG-TR is versatile and can be used in a wide array of high-speed data transmission systems including:

  • 10 Gigabit Ethernet (10GbE)
  • Fiber Channel SANs
  • SONET/SDH equipment
  • High-speed data acquisition systems
  • Optical transceivers and transponders

Package and Quality

The device is available in a small-footprint 10-pin MSOP (Mini Small Outline Package) that is RoHS compliant and lead-free, ensuring it meets current environmental standards for electronic components. The SY88913VKG-TR is also characterized for operation from -40°C to +85°C, providing reliable performance across a wide temperature range.

Microchip Technology's commitment to quality means that the SY88913VKG-TR is designed and manufactured to meet the stringent requirements of the communications industry, offering designers a reliable, high-performance solution for their optical networking needs.

You May Also Be Interested in

Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess