EN
  • EN
  • DE

SY88782LMGTR

Part No SY88782LMGTR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 1.25GBPS 3.6V 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 44mA
Current - Modulation 90mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-MLF (3x3)
Mounting Surface Mount
Win Source Part Number 052541-SY88782LMGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88782LMGTR CAD Model

Description

Microchip Technology's SY88782LMGTR: A High-Performance Optical Network IC

The SY88782LMGTR by Microchip Technology is a cutting-edge integrated circuit designed for high-speed optical networking applications. This device is part of the Microchip's high-performance portfolio, tailored for use in fiber-optic transceivers, data communication, and telecommunication networks. It is a testament to Microchip's commitment to providing advanced solutions for rapidly evolving networking requirements.

Key Features

  • High-Speed Operation: The SY88782LMGTR is capable of handling data rates that make it suitable for a variety of optical network standards, including Gigabit Ethernet and Fiber Channel applications.
  • Low Power Consumption: Designed with efficiency in mind, this IC consumes minimal power, which is crucial for reducing operational costs and heat dissipation in dense networking environments.
  • Adjustable Sensitivity: The device offers an adjustable sensitivity feature, providing flexibility to work with different optical inputs and ensuring optimal performance across various signal conditions.
  • Signal Integrity: It maintains excellent signal integrity, which is critical for high-speed data transmission and ensures reliable communication over fiber-optic cables.
  • Small Form Factor: The SY88782LMGTR comes in a compact package, making it ideal for applications where board space is at a premium.

Applications

  • Fiber Optic Transceivers
  • High-Speed Data Communication Networks
  • Telecommunication Infrastructure
  • Storage Area Networks (SAN)

Microchip Technology's SY88782LMGTR is a versatile and reliable solution for system designers looking to enhance the performance of their optical networking products. With its robust feature set and adherence to industry standards, it is well-suited for both new designs and upgrades to existing systems seeking improved data transmission capabilities. The device's small footprint and low power consumption make it an excellent choice for modern, high-density networking equipment where performance and efficiency are paramount.

Overall, the SY88782LMGTR demonstrates Microchip Technology's expertise in delivering high-quality components that meet the rigorous demands of today's optical communication networks.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-MLF® (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4955 $60.4505
26+ $4.5091 $117.2366
40+ $4.3682 $174.7280
55+ $4.2273 $232.5015
71+ $4.0864 $290.1344
95+ $3.6637 $348.0515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess