EN
  • EN
  • DE

PIC18LF4539-I/ML

Part No PIC18LF4539-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 24KB FLASH 44QFN / MCU 8-bit PIC RISC 24KB Flash 2.5V/3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 24KB (12K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1408 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792171-PIC18LF4539-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF4539
Introduction Date December 16, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC18LF4539-I/ML CAD Model

Description

Microchip Technology's PIC18LF4539-I/ML Microcontroller

The PIC18LF4539-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, an industry leader in microcontroller and analog semiconductors. This particular device is a member of Microchip's extensive PIC18 microcontroller family, known for their robust architecture and rich feature set designed to handle a wide range of applications.

With its low-power consumption and wide operating voltage range, the PIC18LF4539-I/ML is especially suitable for battery-operated and power-sensitive applications. It operates at a voltage range from 2.0V to 5.5V, ensuring flexibility and reliability across various power supply conditions.

The microcontroller is built around a powerful 8-bit architecture that can run at a maximum speed of 40 MHz. It comes equipped with 32 KB of flash memory, which provides ample space for application code, and 1,536 bytes of RAM for data storage. The device also features 256 bytes of EEPROM, allowing for easy data storage without the need for additional external memory components.

One of the key advantages of the PIC18LF4539-I/ML is its rich set of integrated peripherals. These include a 10-bit analog-to-digital converter (ADC) with up to 13 channels, which enables the MCU to interface with analog sensors and convert their readings into digital values for processing. It also boasts two comparators, a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I²C, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module for serial communication.

The device is housed in a 44-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications. Its compact form factor does not compromise on I/O capabilities, offering up to 36 programmable I/O lines for interfacing with other components in a system.

For developers, Microchip provides comprehensive support in the form of development tools, software libraries, and a vast community of users and experts. The PIC18LF4539-I/ML is supported by Microchip's MPLAB® IDE and MPLAB® XC8 compiler, which offer a full suite of development tools to streamline the process of program development, debugging, and device programming.

In summary, the PIC18LF4539-I/ML from Microchip Technology is a versatile and powerful microcontroller that is well-suited for a wide range of applications in the industrial, automotive, consumer, and telecommunications markets.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess