EN
  • EN
  • DE
  • IT

SY88403BLEYTR

Part No SY88403BLEYTR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC POST AMP CML TTL LOS 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 052540-SY88403BLEYTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88403BLEYTR CAD Model

Description

Microchip Technology's SY88403BLEYTR - A High-Performance Optical Networking Solution

The SY88403BLEYTR is a cutting-edge optical networking component from Microchip Technology, designed to meet the strenuous demands of high-speed data communication systems. This device is a key player in the realm of telecommunications, data centers, and enterprise networking, offering a robust solution for managing optical signals with precision and efficiency.

Key Features:

  • High-Speed Performance: The SY88403BLEYTR operates at a blistering pace, making it suitable for applications that require fast data transfer rates. It is optimized for 125MBd to 12.5GBd applications, ensuring it can handle a broad range of data speeds with ease.
  • Enhanced Signal Integrity: With its integrated limiting post amplifier, this device guarantees excellent signal integrity. This feature is crucial for maintaining the quality of the signal over long distances and through various network components.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the SY88403BLEYTR addresses this by operating with low power consumption. This characteristic not only reduces operational costs but also minimizes the thermal footprint of the system.
  • Flexible Integration: The device comes in a compact, surface-mountable form factor, making it easy to integrate into various circuit designs. Its small size is particularly beneficial for dense circuit boards where space is at a premium.
  • Signal Detection: It includes an integrated loss-of-signal (LOS) detection feature that provides real-time monitoring of signal presence, which is essential for maintaining the reliability of communication systems.

Applications:

The SY88403BLEYTR is versatile and can be used in a multitude of applications, including:

  • Fiber Channel systems
  • Gigabit Ethernet
  • SONET/SDH networks
  • High-speed active cable assemblies
  • SFP and SFP+ transceiver modules

As an offering from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the SY88403BLEYTR is backed by a reputation for quality and reliability. This product is a testament to Microchip's commitment to innovation and excellence in the field of high-speed data communication.

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOLATION 16SOIC / Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP QUAD SAMPLE-HOLD 14-DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9417 $65.9190
170+ $0.7736 $131.5120
260+ $0.7489 $194.7140
360+ $0.7244 $260.7840
465+ $0.7011 $326.0115
620+ $0.6287 $389.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess