EN
  • EN
  • DE

SY88343DLMG-TR

Part No SY88343DLMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LIMITING 1 CIRCUIT 16MLF / Limiting Amplifier 1 Circuit Differential 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Current - Supply 45mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88343
Other Names SY88343DLMG TR,SY88343DLMGTR,SY88343DLMG TR,SY88343DLMGTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260532-SY88343DLMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88343DLMG-TR CAD Model

Description

Product Overview: SY88343DLMG-TR from Microchip Technology

The SY88343DLMG-TR is an advanced, high-speed, low-power optical receiver post amplifier designed and produced by Microchip Technology. This device is part of Microchip's high-performance portfolio of integrated circuits that cater to the demanding requirements of optical networking applications, including fiber-optic communications, data centers, and telecommunication systems.

Equipped with a limiting post amplifier, the SY88343DLMG-TR is capable of operating at data rates up to 3.2Gbps, making it suitable for a variety of high-speed data transmission protocols. The device is designed to amplify the small signals received from a photodiode and convert them into robust outputs with a CML (Current Mode Logic) interface. This feature allows for easy integration with other components in a high-speed data path.

The SY88343DLMG-TR comes in a compact 3x3 mm 16-pin MLF® (Micro Leadframe Package) that is not only space-efficient but also ensures excellent thermal performance. This small footprint is particularly beneficial for densely packed circuit boards where space is at a premium.

One of the key features of this product is its programmable loss of signal (LOS) detection circuit, which provides a digital indication of the signal quality. This feature is crucial for maintaining the integrity of data transmission by enabling systems to react to deteriorating signal conditions. The LOS threshold levels can be adjusted through external resistors, allowing for fine-tuning to specific application requirements.

The SY88343DLMG-TR operates from a single 3.3V supply and offers a wide range of operating temperatures, from -40°C to +85°C, ensuring reliable performance in various environmental conditions. Additionally, the device is characterized by its low power consumption, which is essential for minimizing the thermal footprint and operational costs in large-scale deployments.

With its robust design, the SY88343DLMG-TR is an ideal solution for designers looking to enhance the performance and reliability of their optical communication systems. Its combination of high-speed operation, programmability, and compact packaging makes it a versatile and efficient choice for a multitude of optical networking applications.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess