EN
  • EN
  • DE

SY88309BLMG

Part No SY88309BLMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LIMITING 1 CIRCUIT 16MLF / Limiting Amplifier 1 Circuit Differential 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Current - Supply 38mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88309B
Other Names -576-3055,-576-3055,576-3055
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260524-SY88309BLMG
Ultra Librarian 3D Model Ultra Librarian SY88309BLMG CAD Model

Description

Product Overview: SY88309BLMG from Microchip Technology

The SY88309BLMG, crafted by the renowned Microchip Technology, is a high-performance, low-power limiting post amplifier designed to meet the rigorous demands of modern fiber optic applications. This IC is part of Microchip's extensive portfolio of networking solutions, engineered to offer reliability, speed, and integration in a compact package.

This device operates within the 3.3V power supply range and is optimized for use in fiber optic receivers. The SY88309BLMG features a programmable loss of signal (LOS) to ensure flexible and accurate signal detection, which is critical in maintaining the integrity of communication in fiber optic networks. Its wide bandwidth and high sensitivity make it an ideal choice for use in various applications, including Gigabit Ethernet, Fibre Channel, and other high-speed data communications that require fast and reliable signal processing.

The SY88309BLMG boasts an impressive data rate capability, supporting operations at speeds up to 3.2Gbps. This allows for seamless integration into high-speed communication systems without the risk of bottlenecking data transfer rates. Its small form factor, available in a 3mm x 3mm 16-pin MLF® (Micro Leadframe Package), ensures that it can be easily incorporated into space-constrained designs, making it a versatile choice for a wide range of applications.

Additional features of the SY88309BLMG include a wide input dynamic range, which provides consistent performance over various input power levels, and a PECL data output interface that ensures compatibility with standard communication protocols. The device also incorporates an internal charge pump, which eliminates the need for a negative power supply, further simplifying the design and reducing the overall system cost.

With its robust performance, ease of integration, and Microchip's commitment to quality, the SY88309BLMG is an exceptional choice for designers and engineers looking to enhance their fiber optic communication systems. This product underscores Microchip's dedication to providing cutting-edge solutions for the ever-evolving world of high-speed data transmission.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess