EN
  • EN
  • DE

SY88307BLMG-TR

Part No SY88307BLMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LIMITING 1 CIRCUIT 16MLF / Limiting Amplifier 1 Circuit Differential 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Current - Supply 38mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88307B
Other Names SY88307BLMG TR,SY88307BLMG TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260530-SY88307BLMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88307BLMG-TR CAD Model

Description

Microchip Technology's SY88307BLMG-TR Overview

The SY88307BLMG-TR from Microchip Technology is a cutting-edge, high-performance optical network IC designed to enhance the reliability and efficiency of high-speed communication systems. This device is part of Microchip's portfolio of solutions tailored for advanced fiber-optic telecom and datacom applications.

Key Features

  • High-Speed Performance: The SY88307BLMG-TR is optimized for 3.3V power supply operations and supports data rates up to 3.2Gbps, making it suitable for a wide range of applications, including Gigabit Ethernet, Fiber Channel, and SONET/SDH systems.
  • Enhanced Signal Integrity: Equipped with an integrated limiting post amplifier, this IC ensures excellent signal integrity by providing consistent output amplitude over a variety of input conditions. This feature is crucial for maintaining high-quality signal transmission over long distances.
  • Programmable Features: It offers programmable functions such as loss-of-signal (LOS) detection threshold and squelch, enabling customization for specific system requirements and enhancing design flexibility.
  • Power Efficiency: The SY88307BLMG-TR is designed for low-power consumption, which is a critical factor in the development of energy-efficient networking equipment.
  • Fail-Safe Functionality: The device incorporates a fail-safe feature that prevents false signal detection in the absence of an input signal, improving overall system reliability.
  • Compact Packaging: Housed in a small-footprint, 3x3 mm 16-pin MLF® package, the SY88307BLMG-TR is ideal for space-constrained applications.

Applications

The versatility and robust performance of the SY88307BLMG-TR make it an excellent choice for various high-speed optical networking applications. It is particularly well-suited for:

  • Fiber-optic transceivers and transponders
  • SONET/SDH-based equipment
  • Gigabit and 10 Gigabit Ethernet systems
  • Storage area networks (SANs) using Fiber Channel technology

With its combination of high-speed data transmission, programmability, and power efficiency, the SY88307BLMG-TR from Microchip Technology represents a sophisticated solution for designers looking to push the boundaries of optical communication technology.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess