Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 51 Weeks
Features Molded Tantalum Capacitors 2917 (7343 Metric) 500mOhm
Manufacturer Vishay
Series TANTAMOUNT®, 293D
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 2917 (7343 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 718-293D227X0010E2TE3TR, 718-293D227X0010E2TE3CT, 293D227X0010E2TE3-ND, 718-293D227X0010E2TE3DKR
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906202-293D227X0010E2TE3
Ultra Librarian 3D Model Ultra Librarian 293D227X0010E2TE3 CAD Model

Description

The Vishay 906202-293D227X0010E2TE3 is a molded tantalum capacitor that operates in a temperature range of -55°C to 125°C.

  • Capacitance: 10 μF
  • Voltage Rating: 10 V
  • Package Size: 2917 (7343 Metric)
  • Mounting: surface mounted using a reel - TR package
  • Category: Capacitors
  • Popularity: high popularity of 87% in the market

You May Also Be Interested in

Vishay
CAP TANT 68UF 10% 50V AXIAL / 68 µF Hermetically Sealed Tantalum Capacitors 50 V Axial, Can 1.5Ohm
Need more? Email Us
ECAD model for 134D686X9050C6
Vishay
CAP TANT 150UF 10% 125V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 125 V Axial, Can 1.6Ohm
Need more? Email Us
ECAD model for ST150-125T4KI
Kemet
CAP TANT 33UF 10% 10V RADIAL / 33 µF Conformal Coated Tantalum Capacitors 10 V Radial 2.1Ohm
Need more? Email Us
ECAD model for T356F336K010AS
Vishay
CAP TANT 160UF 20% 50V AXIAL / 160 µF Hermetically Sealed Tantalum Capacitors 50 V Axial
Need more? Email Us
ECAD model for M39006/09-8333
Kyocera Kinseki Corpotation
CAP TANT 22UF 20% 16V 1206
Lowest to $1.9973
ECAD model for F931C226MAA
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Need more? Email Us
ECAD model for T491X336K035AT
Vishay
CAP TANT 150UF 20% 15V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 15 V Axial
Need more? Email Us
ECAD model for M39003/03-4039
AVX Corp/Kyocera Corp
CAP TANT / Tantalum Capacitors
Need more? Email Us
ECAD model for CWR09MB475KM
Vishay
Need more? Email Us
ECAD model for TMCUB1C225MTRF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2722 $50.3570
450+ $0.2233 $100.4850
695+ $0.2164 $150.3980
960+ $0.2094 $201.0240
1,240+ $0.2024 $250.9760
1,655+ $0.1815 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 170 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention