EN
  • EN
  • DE

SY88305BLEY

Part No SY88305BLEY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LIMITING 1 CIRCUIT 10MSOP / Limiting Amplifier 1 Circuit Differential 10-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Current - Supply 38mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number SY88305B
Other Names 576-3059
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260521-SY88305BLEY
Ultra Librarian 3D Model Ultra Librarian SY88305BLEY CAD Model

Description

Introducing the SY88305BLEY from Microchip Technology

The SY88305BLEY is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular device is a part of their high-performance portfolio designed to cater to the demanding needs of modern communication systems.

Key Features

  • High-Speed Performance: The SY88305BLEY is engineered to deliver exceptional data rates, making it an ideal choice for applications requiring rapid data transmission.
  • Low Power Consumption: Energy efficiency is at the core of this device, ensuring minimal power usage without compromising performance, which is crucial for battery-powered or energy-sensitive applications.
  • Enhanced Signal Integrity: With advanced design techniques, the SY88305BLEY maintains signal integrity over a variety of media, providing reliable communication even in challenging conditions.
  • Robust Construction: Built to withstand harsh industrial environments, this product promises durability and a long operational lifespan.
  • Compatibility: The SY88305BLEY is designed to be compatible with a wide range of Microchip's microcontrollers and processors, allowing for seamless integration into existing systems.

Applications

The versatility of the SY88305BLEY makes it suitable for a broad spectrum of applications, including:

  • Telecommunication infrastructure
  • Data centers and networking
  • Industrial automation
  • High-speed data acquisition systems
  • Medical equipment

Technical Specifications

The SY88305BLEY boasts technical specifications that ensure top-notch performance:

  • Operational Temperature Range: Designed to operate reliably across a wide temperature range, suitable for various environmental conditions.
  • Package Type: Available in a robust and compact package, ensuring ease of integration into diverse hardware designs.
  • Quality and Reliability: Microchip Technology's commitment to quality means the SY88305BLEY comes with the assurance of high reliability and performance consistency.

Overall, the SY88305BLEY from Microchip Technology is an excellent choice for designers and engineers looking to enhance their systems with a high-speed, low-power, and reliable communication solution. With its robust feature set and broad application range, this product stands out as a key component for the next generation of advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess