EN
  • EN
  • DE

SY88149HALMG

Part No SY88149HALMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 1.25Gbps Burst-Mode Limiting Amplifier with Ultra-Fast Signal Assert Timing | IC AMP LIMITING 1.25GBPS 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number SY88149
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263092-SY88149HALMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88149HALMG CAD Model

Description

The SY88149HALMG, crafted by the renowned Microchip Technology, is a high-performance optical network component that stands out in the realm of telecommunication and data communication systems. This product is designed to deliver exceptional reliability and efficiency, making it a go-to solution for professionals seeking to enhance their network capabilities.

Key Features

  • High-Speed Performance: The SY88149HALMG is capable of handling data rates up to 3.2 Gbps, making it suitable for a wide range of high-speed applications, including Gigabit Ethernet, Fiber Channel, and SONET/SDH systems.
  • Low Power Consumption: With energy efficiency in mind, this device operates with a minimal power draw, which not only reduces operational costs but also supports environmentally friendly practices.
  • Enhanced Signal Integrity: The product features a limiting post amplifier, which ensures a clean and stable signal even under varying conditions, thus maintaining the integrity of the data transmission.
  • Versatility: It comes in a compact 3x3 mm 16-pin QFN package, offering flexibility in design and making it easy to integrate into various circuit layouts.

Applications

The SY88149HALMG is versatile enough to be utilized in multiple applications that require reliable and high-speed data transfer. These include:

  • High-speed data networks
  • Telecommunications equipment
  • Optical network infrastructure
  • Storage area networks
  • Server and data center connectivity

Quality and Support

Microchip Technology is committed to providing top-quality products, and the SY88149HALMG is no exception. It is manufactured under strict quality control standards to ensure performance and durability. Additionally, Microchip offers comprehensive technical support for its products, ensuring that customers have the resources they need to successfully implement the SY88149HALMG into their systems.

With its blend of speed, power efficiency, and robust performance, the SY88149HALMG stands out as an exemplary component in the field of optical networking. Whether upgrading an existing system or designing a new one, this product from Microchip Technology is sure to meet and exceed the demands of modern high-speed data communication networks.

You May Also Be Interested in

Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess