The SZ2841T3 from ON Semiconductor is a high-performance, energy-efficient, P-Channel MOSFET that is designed to meet the needs of a wide range of applications. Its compact size and low on-resistance make it an ideal choice for power management tasks within electronic circuits.
Key Features
- Low On-Resistance: The device features a very low on-resistance, which results in minimal power loss and improved efficiency in power conversion applications.
- High Power Dissipation: With its ability to dissipate high levels of power, the SZ2841T3 is suitable for demanding applications that require robust performance.
- High Threshold Voltage: The high threshold voltage ensures that the MOSFET operates effectively under a wide range of conditions, providing reliable switching.
- Advanced Packaging: Encased in a SOT-23 package, the SZ2841T3 offers a compact footprint that is beneficial for space-constrained applications.
Applications
The SZ2841T3 is versatile and can be used in various applications, including:
- Power management for portable devices
- Load switch circuits
- Battery management systems
- DC/DC converters
- Motor control circuits
Electrical Characteristics
The electrical characteristics of the SZ2841T3 are tailored to provide reliable performance in a variety of circuits. It offers a drain-source voltage (Vdss) of -30V and a continuous drain current (Id) at 25°C of -4.2A. These specifications ensure that the MOSFET can handle significant power levels in a range of electronic designs.
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the SZ2841T3 is no exception. It is manufactured to meet rigorous industry standards, ensuring long-term reliability and performance for critical applications.
Environmental Considerations
The SZ2841T3 is compliant with RoHS directives, making it an environmentally friendly choice for designers looking to create sustainable products.