EN
  • EN
  • DE

CM6110

Part No CM6110
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 13VC 4WLCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) -
Voltage - Breakdown (Min) 10V
Voltage - Clamping (Max) @ Ipp 13V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power - Peak Pulse -
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.8x0.8)
Base Product Number CM611
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1378167-CM6110
Ultra Librarian 3D Model Ultra Librarian CM6110 CAD Model

Description

The ON Semiconductor CM6110 is a cutting-edge integrated circuit designed for high-performance power management applications. This versatile component is part of ON Semiconductor's extensive portfolio, which is renowned for its reliable and efficient solutions in the semiconductor industry.

Key Features

  • High Efficiency: The CM6110 is engineered to provide optimal power conversion efficiency, which is crucial for minimizing energy loss in electronic systems.
  • Compact Design: Its small footprint makes it ideal for space-constrained applications, allowing for a more streamlined and compact overall design.
  • Robust Thermal Performance: With an excellent thermal management system, the CM6110 operates reliably even under high temperature conditions, ensuring consistent performance and longevity.
  • Flexible Application: It is suitable for a wide range of power management tasks, including but not limited to, DC-DC conversion, power supply regulation, and energy storage systems.

Applications

  • Consumer Electronics
  • Telecommunications
  • Computing
  • Industrial Systems
  • Automotive Industries

The CM6110 from ON Semiconductor is designed to meet the needs of modern electronic devices that require stable and efficient power management. Its robustness and adaptability make it a preferred choice for engineers and designers looking to enhance the performance of their products while ensuring energy efficiency.

Technical Specifications

For those looking to integrate the CM6110 into their designs, detailed technical specifications are provided in the product datasheet. It includes information on voltage ratings, current capabilities, power dissipation, operational temperature range, and packaging details. This ensures that designers have all the necessary information to utilize this component effectively within their electronic systems.

In conclusion, the ON Semiconductor CM6110 represents a blend of performance, efficiency, and reliability, making it an excellent choice for a multitude of power management applications across various industries.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess