EN
  • EN
  • DE

SY87729LHI

Part No SY87729LHI
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC SYNTHESIZER FRACT 3.3V 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Series AnyClock®
Package Tray
Product Status Obsolete
Programmable Not Verified
PLL Yes
Main Purpose Ethernet, Fibre Channel, SONET/SDH/ATM
Input PECL
Output PECL
Number of Circuits 1
Frequency - Max 365MHz
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Base Product Number SY87729
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 680398-SY87729LHI
Ultra Librarian 3D Model Ultra Librarian SY87729LHI CAD Model

Description

The SY87729LHI from Microchip Technology is a high-performance, precision timing device designed for demanding applications in telecommunications, networking, and data centers. This advanced product offers a robust feature set that ensures reliable operation in a variety of challenging environments.

Key Features

  • High-Speed Operation: The SY87729LHI is capable of handling data rates that are essential for modern high-speed communication protocols, making it an ideal choice for applications that require fast data processing and transfer.
  • Low Jitter Performance: With its low jitter specification, this device ensures signal integrity, which is critical for maintaining high-quality data transmission and reducing error rates.
  • Flexible Configuration: The SY87729LHI offers a range of configuration options, allowing designers to tailor the device to meet the specific needs of their application.
  • Power Efficiency: Designed with power efficiency in mind, this product helps to reduce the overall power consumption of the systems in which it is used, contributing to greener and cost-effective solutions.
  • Robust Temperature Range: The device operates over an extended temperature range, ensuring reliable performance even in extreme conditions.
  • Durability: Manufactured with high-quality materials, the SY87729LHI is built to last and withstand the rigors of continuous operation in industrial environments.

Applications

The SY87729LHI is versatile and can be used in a variety of applications, including:

  • High-speed networking equipment such as routers, switches, and multiplexers.
  • Telecommunications infrastructure, including base stations and network interface cards.
  • Data center hardware, where consistent and reliable data transfer is paramount.
  • Industrial automation systems that require precise timing for control and process synchronization.

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SY87729LHI is no exception. It is designed to meet stringent industry standards, ensuring that it delivers the performance and reliability that Microchip's customers have come to expect.

For more information or to request a sample, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $7.2749
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess