EN
  • EN
  • DE

SY58610UMG

Part No SY58610UMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 2:1 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Manufacturer Microchip Technology
Series Precision Edge®
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-UFQFN Exposed Pad, 16-MLF®
Case / Package 16-MLF® (3x3)
Family Name SY58610
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-2052-5, SY58610UMG-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935772-SY58610UMG
Ultra Librarian 3D Model Ultra Librarian SY58610UMG CAD Model

Description

Product Overview: SY58610UMG by Microchip Technology

The SY58610UMG is a high-performance, precision, low-power, single 2:1 differential multiplexer from Microchip Technology, designed to cater to the stringent demands of high-speed data systems. This device is part of Microchip's high-speed, low-power precision Logic family, offering a versatile solution for applications requiring high-speed signal routing.

Key Features

  • High-Speed Performance: The SY58610UMG is capable of handling data rates up to 12.5 Gbps, making it suitable for high-speed data transmission applications.
  • Differential Design: Its differential input and output design ensures reduced signal noise and improved signal integrity, which is essential for maintaining data fidelity over long distances.
  • Low Power Consumption: With an emphasis on power efficiency, this device consumes minimal power, thereby reducing thermal footprints and enhancing system reliability.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages from 2.5V to 3.3V, providing design flexibility to accommodate various system voltages.
  • High Output Drive: The SY58610UMG delivers high output drive capability, which is crucial for driving signals across terminated transmission lines such as backplanes or cables.

Applications

The SY58610UMG is ideal for a multitude of applications that require high-speed signal processing, including:

  • Data center networking equipment
  • High-performance computing systems
  • Telecommunication infrastructure
  • Test and measurement equipment
  • High-speed data acquisition systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY58610UMG is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for critical applications where failure is not an option.

Support and Resources

Microchip Technology provides comprehensive technical support and resources to assist with the design and integration of the SY58610UMG into your projects. Detailed datasheets, application notes, and design guides are available to ensure a smooth design process.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6947 $54.7788
9+ $11.2367 $101.1303
14+ $10.8855 $152.3970
19+ $10.5344 $200.1536
25+ $10.1833 $254.5825
33+ $9.1298 $301.2834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess