EN
  • EN
  • DE

MC16XSD200FK

Part No MC16XSD200FK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual 16 mOhm High Side Switch | IC SWITCH HIGH SIDE 24V 23PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 8V ~ 36V
Supply Voltage 3V ~ 5.5V
Current - Output (Maximum) 3A
Rds On 16mOhm (Maximum)
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 23-PowerQFN
Supplier Device Package 23-PQFN (12x12)
Manufacturer Pack Quantity 840
MSL Level 3 (168 Hours)
Win Source Part Number 1218068-MC16XSD200FK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC16XSD200FK CAD Model

Description

The NXP MC16XSD200FK is a state-of-the-art dual high side switch designed for automotive and industrial applications. This advanced product is part of NXP's extensive portfolio of smart power drivers that provide high-performance and reliable solutions for driving solenoids, incandescent bulbs, and other high-current loads with diagnostic and protection features.

Key Features

  • Integrated Dual Channel: The device features two independent high side switch channels, allowing it to control two separate loads with a single compact component.
  • High Load Current: Each channel can handle continuous load currents up to 20A, making it suitable for high-power applications.
  • Low On-Resistance: The low on-resistance of the output stages ensures efficient operation and reduced power dissipation, enhancing the overall performance of the system.
  • Multiple Diagnostic Functions: Built-in diagnostic capabilities include open load detection in on and off states, short-circuit to battery, and overtemperature shutdown, which contribute to the safety and reliability of the system.
  • Protection Features: The device includes protection against overcurrent, undervoltage, and overvoltage, ensuring the longevity and stable operation of the application.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 6V to 28V, accommodating a variety of automotive battery conditions.

Applications

The MC16XSD200FK is ideally suited for a broad range of applications, including but not limited to:

  • Automotive lighting systems
  • Automotive power distribution
  • Heating systems
  • Motor control units

Technical Specifications

Parameter Value
Channels 2
Load Current (max per channel) 20A
On-Resistance Typical Value
Diagnostic Features Open Load, Short Circuit, Overtemperature
Protection Features Overcurrent, Undervoltage, Overvoltage
Operating Voltage Range 6V - 28V

For those seeking a robust and versatile solution for their high-current load control needs, the NXP MC16XSD200FK provides an exceptional blend of performance, diagnostics, and protection in a single package.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess