EN
  • EN
  • DE

PZU13DB2/DG

Part No PZU13DB2/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181792-PZU13DB2/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU13DB2/DG CAD Model

Description

Introducing the NXP PZU13DB2/DG Zener Diode

The NXP PZU13DB2/DG is a high-performance Zener diode designed for a wide range of electronic applications. This small, yet powerful component is essential for voltage regulation, providing a precise voltage reference and protection for sensitive circuits against voltage transients.

Key Features

  • Voltage Precision: The PZU13DB2/DG offers a nominal Zener voltage of 13V, making it suitable for applications requiring a stable and reliable voltage reference.
  • Power Dissipation: With its power dissipation capability of 310mW, this Zener diode can withstand moderate levels of power without compromising performance or reliability.
  • Package: Encased in a small SOD-323 surface-mount package, the PZU13DB2/DG is designed for compact PCB layouts, saving valuable board space while providing robust protection.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and increased efficiency in your electronic designs.
  • High Surge Capability: This diode is capable of handling surge currents, making it an excellent choice for protecting circuits from voltage spikes and surges.

Applications

The versatility of the NXP PZU13DB2/DG Zener diode makes it suitable for a variety of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics
  • Industrial systems

Quality and Reliability

NXP is known for its commitment to quality, and the PZU13DB2/DG is no exception. Manufactured with high standards, this Zener diode ensures consistent performance and longevity, even in demanding conditions. The component is RoHS compliant, adhering to environmental standards and reducing the use of hazardous substances in electronics.

Whether you're designing a new power regulation system or upgrading an existing one, the NXP PZU13DB2/DG Zener diode is an excellent choice for maintaining voltage stability and protecting your electronic circuits. Its combination of precision, power handling, and compact form factor make it a valuable addition to any electronic project.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess