EN
  • EN
  • DE

SY58051UMG-TR

Part No SY58051UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE CML UNIV I/O TERM 16-MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series SY55
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Base Product Number 58051
Other Names SY58051UMG TR,SY58051UMG TR,SY58051UMGTR,SY58051UMGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258244-SY58051UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY58051UMG-TR CAD Model

Description

Microchip Technology's SY58051UMG-TR: A High-Performance CML Buffer/Translator

The SY58051UMG-TR by Microchip Technology is a high-speed, fully differential CML buffer/translator designed to meet the stringent requirements of today's high-performance communication systems. This device is part of Microchip's precision-engineered portfolio of signal integrity solutions, optimized for data-intensive applications such as telecommunications, data communications, and high-speed computing.

Key Features

  • High-Speed Operation: The SY58051UMG-TR is capable of handling data rates up to 12.5 Gbps, making it suitable for the most demanding high-speed interfaces.
  • Low Jitter Performance: With its excellent signal integrity characteristics, the device ensures minimal jitter, which is crucial for maintaining data integrity in high-speed data transmission.
  • Flexible Power Supply: It operates on a 2.5V ±5% core power supply, providing design flexibility and compatibility with various system voltages.
  • Differential CML Inputs and Outputs: The fully differential Current Mode Logic (CML) inputs and outputs provide reduced electromagnetic interference (EMI) and increased noise immunity.
  • Fail-Safe Input Structure: The SY58051UMG-TR features a unique fail-safe input structure that ensures a known logic output level when input signals are open or at an indeterminate level.
  • Power-Down Mode: A power-down mode helps in reducing power consumption when the device is not in active use, contributing to energy-efficient designs.

Applications

The SY58051UMG-TR is ideal for a wide range of applications that require high-speed signal buffering and translation, including:

  • SONET/SDH systems
  • Gigabit Ethernet
  • Fibre Channel
  • Backplane data transmission
  • High-speed ATE (Automated Test Equipment)

Product Packaging and Availability

The SY58051UMG-TR is available in a compact 16-pin MLF® (Micro Leadframe Package) measuring just 3mm x 3mm, which is ideal for space-constrained applications. The product is supplied in tape and reel packaging, facilitating efficient assembly for high-volume production. As a testament to Microchip's commitment to quality and reliability, the SY58051UMG-TR is designed to meet or exceed the performance requirements of the most challenging environments.

For engineers and system designers looking for a reliable and high-performance signal buffering solution, the Microchip SY58051UMG-TR stands out as a prime choice, offering both functionality and flexibility to meet the evolving needs of modern high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess