EN
  • EN
  • DE

SY58039UMY

Part No SY58039UMY
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX 8:1 5GBPS DUAL LVPECL 44-MLF / Clock Multiplexer 2-OUT 8-IN 1:2 44-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Tray
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.375 V ~ 2.625 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-VFQFN Exposed Pad, 44-MLF
Manufacturer Package 44-MLF (7x7)
Win Source Part Number 795930-SY58039UMY
Popularity Medium
Supply and Demand Status Limited
Family Name SY58039
Introduction Date June 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY58039UMY CAD Model

Description

Microchip Technology SY58039UMY

The SY58039UMY from Microchip Technology is a high-performance, precision, 2.5V / 3.3V CML 2:1 MUX with a guaranteed data rate of up to 6.4Gbps. Designed for use in demanding applications, this multiplexer is ideal for data-intensive tasks such as telecommunications, data communications, and high-speed signal processing.

Key Features:

  • High-Speed Performance: The SY58039UMY offers a maximum data rate of 6.4Gbps, ensuring rapid data handling for high-throughput applications.
  • Flexible Voltage Operation: This device can operate at both 2.5V and 3.3V, providing versatility in different system environments.
  • Low Jitter: Its design minimizes jitter, making it an excellent choice for applications where signal integrity is paramount.
  • Differential CML Inputs and Outputs: The use of differential CML inputs and outputs ensures reduced noise and improved signal quality.
  • Power Efficiency: With its power-down mode, the SY58039UMY conserves energy when not in active operation, contributing to overall power efficiency in systems.

Applications:

The SY58039UMY is suitable for a wide range of high-speed applications, including:

  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fibre Channel
  • Backplane Data Transmission
  • Automated Test Equipment (ATE)
  • High-Speed Servers and Routers

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SY58039UMY is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most challenging conditions.

With its robust design and advanced features, the SY58039UMY is the perfect solution for designers looking to enhance their high-speed digital systems. Its combination of speed, power efficiency, and signal integrity makes it a standout choice in the market.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.1269 $105.1269
2+ $101.8421 $203.6842
3+ $98.5562 $295.6686
4+ $95.2713 $381.0852
5+ $85.4157 $427.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess