EN
  • EN
  • DE

SY58037UMY

Part No SY58037UMY
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ULTRA PRECISION 8:1 MUX WITH INTERNAL TERMINATION AND 1:2 CML FANOUT BUFFER | MUX 8:1 5GBPS DUAL CML 44-MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad, 44-MLF
Supplier Device Package 44-MLF (7x7)
Family Part Number 58037
Manufacturer Pack Quantity 260
MSL Level 2 (1 Year)
Win Source Part Number 1263046-SY58037UMY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58037UMY CAD Model

Description

The SY58037UMY is a cutting-edge, high-speed multiplexer from Microchip Technology, designed for demanding applications that require fast switching and high signal integrity. This product is a part of Microchip's portfolio of high-bandwidth solutions, offering a seamless interface for data-intensive operations.

Key Features:

  • Precision Signal Path: The SY58037UMY is engineered to maintain a pristine signal path, ensuring minimal signal degradation and high fidelity for the data passing through it.
  • High-Speed Operation: With its capability to handle incredibly high data rates, this multiplexer is ideal for applications such as networking, telecommunications, and data centers where speed is of the essence.
  • Low Power Consumption: Despite its high-speed capabilities, the SY58037UMY is designed to be energy-efficient, helping to reduce the overall power consumption of the systems it is integrated into.
  • Robust Design: Built to withstand the rigors of industrial applications, the SY58037UMY maintains its performance across a wide range of environmental conditions.

Applications:

The versatility of the SY58037UMY makes it suitable for a broad spectrum of applications, including:

  • Data Communications
  • High-speed Networking Equipment
  • Signal Routing
  • Automated Test Equipment (ATE)
  • Telecommunications Infrastructure

Technical Specifications:

The SY58037UMY boasts impressive technical specifications that make it stand out in its class:

  • Ultra-Fast Switching Speeds
  • Exceptional Signal Integrity
  • Low Insertion Loss
  • High Isolation between Channels
  • Single Supply Voltage Operation

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SY58037UMY is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency for the end-user.

Whether you are designing a high-speed data server, upgrading a telecommunications system, or creating a state-of-the-art test environment, the SY58037UMY from Microchip Technology is a multiplexer that can meet and exceed your performance requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess