EN
  • EN
  • DE

SY58029UMI-TR

Part No SY58029UMI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 4:1 32MLF / Multiplexer 1 x 4:1 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number 58029
Other Names SY58029UMI TR,SY58029UMI TR,SY58029UMITR,SY58029UMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256939-SY58029UMI-TR
Ultra Librarian 3D Model Ultra Librarian SY58029UMI-TR CAD Model

Description

The SY58029UMI-TR from Microchip Technology is a 4-to-2 fanout clock multiplexer with a 5 GHz bandwidth. It is designed to distribute a high-frequency clock signal to two different destinations with minimal skew and jitter. The SY58029UMI-TR is ideal for use in a variety of applications, including telecommunications, networking, and data storage.

The SY58029UMI-TR features a number of key benefits, including:

  • High bandwidth: 5 GHz bandwidth supports even the most demanding applications.
  • Low skew and jitter: Ensures that the clock signal is delivered to both destinations with minimal distortion.
  • Wide voltage range: Operates from 1.8 V to 3.3 V, making it compatible with a wide range of systems.
  • Programmable output skew: Allows for fine-tuning of the clock signal to match the specific needs of the application.
  • Small footprint: 32-pin QFN package minimizes board space requirements.

The SY58029UMI-TR is a versatile and easy-to-use clock multiplexer that can be used in a wide range of applications. It is ideal for use in systems where high bandwidth, low skew and jitter, and a wide voltage range are required.

Here are some specific examples of applications where the SY58029UMI-TR can be used:

  • Telecommunications: The SY58029UMI-TR can be used to distribute the clock signal to the different components of a telecommunications system, such as the baseband transceiver, field programmable gate array (FPGA), and digital signal processor (DSP).
  • Networking: The SY58029UMI-TR can be used to distribute the clock signal to the different components of a networking system, such as the switch, router, and line card.
  • Data storage: The SY58029UMI-TR can be used to distribute the clock signal to the different components of a data storage system, such as the hard disk drive (HDD), solid-state drive (SSD), and RAID controller.

The SY58029UMI-TR is a valuable tool for engineers who need to design and implement high-speed clock distribution networks. It is easy to use and provides a number of key benefits, including high bandwidth, low skew and jitter, a wide voltage range, and a small footprint.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3058 $71.5290
10+ $11.7380 $117.3800
16+ $11.3714 $181.9424
21+ $11.0045 $231.0945
28+ $10.6377 $297.8556
37+ $9.5372 $352.8764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,920 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess