EN
  • EN
  • DE

SY58023UMGTR

Part No SY58023UMGTR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 2x2 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.375 V to 2.625 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 052533-SY58023UMGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58023UMGTR CAD Model

Description

Product Overview: Microchip Technology's SY58023UMGTR

The SY58023UMGTR from Microchip Technology is a cutting-edge, high-speed, fully differential CML 2:1 MUX with a 2GHz bandwidth, encapsulated in a compact 16-MLF® (3x3mm) package. This advanced multiplexer is designed to deliver exceptional performance for high-speed signal processing in a wide range of applications, including networking, telecommunications, and data centers.

Key Features

  • High Bandwidth: The device boasts a 2GHz bandwidth, making it suitable for high-speed signal routing.
  • Low Bit-to-Bit Skew: Precision is key in high-speed applications, and the SY58023UMGTR offers an extremely low bit-to-bit skew, ensuring signal integrity and synchronization.
  • Flexible Power Supply: It operates over a wide range of power supply voltages from 2.375V to 3.6V, providing design flexibility and compatibility with various system voltages.
  • Power Efficiency: The device features a typical power consumption of only 150mW at 2.5V, minimizing power draw in sensitive applications.
  • Hot-Swappable: The SY58023UMGTR can be inserted into or removed from a live backplane without switching off the system, enhancing serviceability and uptime.

Applications

The SY58023UMGTR is ideally suited for a variety of high-speed data path and clock distribution applications. It is commonly used in:

  • Automated Test Equipment (ATE)
  • Datacom and Telecom Switching
  • High-Speed Data Acquisition Systems
  • Redundant System Switching
  • Fiber Optic Modules

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY58023UMGTR is no exception. It is built to meet the stringent requirements of enterprise-level hardware, ensuring long-term performance and stability in the most demanding environments.

Ordering Information

The SY58023UMGTR is available for order with the specified part number, making it easy for designers and procurement specialists to include in their projects and inventory systems. For detailed specifications, application notes, and additional resources, please visit the Microchip Technology website or contact their support team.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess