EN
  • EN
  • DE

SY58017UMG

Part No SY58017UMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ULTRA-PRECISION DIFFERENTIAL CML 2:1 MUX with INTERNAL I/O TERMINATION | IC MUX 2:1 DIFF PREC HS 16-MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number 58017
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263019-SY58017UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58017UMG CAD Model

Description

Microchip Technology SY58017UMG

The SY58017UMG is a high-performance, low-jitter, 2.5V/3.3V CML 2:1 MUX with a 2:1 differential input MUX and a 1:2 fanout buffer manufactured by Microchip Technology. This versatile device is designed to meet the stringent requirements of high-speed data systems, providing an optimal solution for networking, telecommunication, and data center applications.

Featuring a maximum data rate of 20Gbps, the SY58017UMG ensures rapid data transmission with minimal signal degradation, making it ideal for handling high-speed signals. The device boasts excellent signal integrity with a typical additive jitter of less than 0.5ps (rms), which is critical for maintaining the quality of high-speed data streams.

The SY58017UMG operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. Its differential CML inputs and outputs are backed by internal 50Ω termination resistors to VCC, simplifying PCB design by reducing the number of external components required.

The device's 2:1 MUX configuration allows users to select between two high-speed input signals, while the 1:2 fanout offers the flexibility to distribute the selected input signal to two destinations without signal degradation. This feature is particularly useful in redundant systems where signal distribution to multiple paths is necessary.

The SY58017UMG is housed in a 16-pin 3x3 mm QFN package, making it a compact solution for space-constrained applications. The package is also lead-free and RoHS compliant, aligning with environmental standards and regulations.

In summary, the Microchip Technology SY58017UMG is a high-speed, low-jitter multiplexer and fanout buffer that delivers exceptional performance for applications requiring fast, reliable data transmission. Its integration of termination resistors and small form factor package makes it a convenient and efficient choice for designers looking to optimize their high-speed data systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess