EN
  • EN
  • DE

SY58017UMG TR

Part No SY58017UMG TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2:1 DIFF PREC HS 16-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.375 V to 2.625 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 042971-SY58017UMG TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58017UMG TR CAD Model

Description

Introducing the SY58017UMG TR from Microchip Technology

The SY58017UMG TR by Microchip Technology is a state-of-the-art, high-speed, fully differential CML buffer with a unique design that ensures optimal performance in a wide range of applications. This precision-engineered buffer is an ideal solution for professionals seeking to enhance the speed and integrity of their signal transmission in complex electronic systems.

Key Features and Benefits

  • High-Speed Operation: The SY58017UMG TR operates at blistering speeds, making it suitable for high-frequency applications where signal integrity is paramount.
  • Fully Differential Design: With its fully differential CML inputs and outputs, the device minimizes noise and reduces the risk of signal interference, ensuring clean and stable signal transmission.
  • Flexible Power Supply: The device supports a wide range of power supply voltages from 2.5V to 3.3V, allowing for seamless integration into various system designs without the need for additional power regulation components.
  • Low Power Consumption: Designed with power efficiency in mind, the SY58017UMG TR consumes minimal power, which is crucial for battery-operated and energy-sensitive applications.
  • Robust ESD Protection: The buffer is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device from the potential damages caused by static electricity.
  • Space-Saving Package: Housed in a compact 16-pin MLF® (Micro Lead Frame) package, the SY58017UMG TR saves valuable board space, making it an excellent choice for space-constrained applications.

Applications

The versatility of the SY58017UMG TR allows it to be used in a variety of high-speed data transmission environments. It is particularly well-suited for:

  • Telecommunications Infrastructure
  • Data Communication Networks
  • Automated Test Equipment (ATE)
  • High-speed Data Acquisition Systems
  • Backplane and Cable Driving

With Microchip Technology's commitment to quality and reliability, the SY58017UMG TR is a reliable choice for designers and engineers looking to push the boundaries of high-speed signal processing. Whether it's for data centers, communication systems, or industrial applications, this buffer provides the performance and durability needed for today's demanding electronic environments.

For more detailed specifications and application notes, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess