EN
  • EN
  • DE

SY55859LMI

Part No SY55859LMI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V, 2.7Gbps DUAL 2X2 CROSSPOINT SWITCH | IC CROSSPOINT SWITCH DUAL 32MLF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Crosspoint Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, 32-MLF
Supplier Device Package 32-MLF (5x5)
Family Part Number 55859
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1263006-SY55859LMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY55859LMI CAD Model

Description

The SY55859LMI from Microchip Technology is a high-performance, precision timing logic product designed to meet the needs of the most demanding applications. This device is a part of Microchip's broad range of timing and synchronization solutions that provide a variety of features and capabilities.

Key Features

  • High-Speed Operation: The SY55859LMI is capable of operating at very high speeds, making it suitable for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, ensuring efficiency in your designs.
  • Precision Timing: With precise timing control, this product is ideal for applications that require exact timing measurements, such as advanced communication systems or data processing units.
  • Versatility: The SY55859LMI is designed to be used in a wide range of applications, offering flexibility in its deployment across various systems.
  • Robust Design: Built to Microchip's high standards, this device is robust and reliable, ensuring long-term performance in a variety of environmental conditions.

Applications

The SY55859LMI is suitable for a variety of applications, including:

  • High-speed data communications
  • Networking equipment
  • Signal processing units
  • Test and measurement systems
  • Industrial control systems

Technical Specifications

Here are some of the technical specifications for the SY55859LMI:

  • Package Type: LMI
  • Supply Voltage: Specified by Microchip's datasheet
  • Operating Temperature Range: Specified by Microchip's datasheet
  • RoHS compliant: Yes

For detailed information and complete technical specifications, customers should refer to the official datasheet provided by Microchip Technology.

The SY55859LMI is a testament to Microchip's commitment to providing advanced solutions that enhance the performance and reliability of electronic systems worldwide.

You May Also Be Interested in

Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3948 $65.7636
15+ $7.7085 $115.6275
24+ $7.4682 $179.2368
32+ $7.2268 $231.2576
42+ $6.9854 $293.3868
56+ $6.2636 $350.7616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess