Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Number of Taps/Steps 7
Function Multiple, NonProgrammable
Delay to 1st Tap 50ps
Tap Increment 50ps
Available Total Delays 350ps
Number of Independent Delays 2
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Family Part Number SY55856
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1263001-SY55856UHG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY55856UHG CAD Model

Description

Microchip Technology SY55856UHG Overview

The SY55856UHG from Microchip Technology is a cutting-edge, high-performance integrated circuit that is designed to meet the rigorous demands of modern electronic systems. This component is part of Microchip's renowned product line, which is synonymous with reliability and innovation.

Key Features

  • High-Speed Operation: Engineered for rapid data processing, the SY55856UHG is ideal for applications requiring swift data transmission and low latency.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power draw, making it suitable for battery-powered devices and energy-sensitive projects.
  • Durability: Built to withstand harsh conditions, the SY55856UHG maintains its performance over a wide temperature range and is resistant to various environmental factors.
  • Compact Form Factor: The small footprint of the SY55856UHG allows for integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the SY55856UHG makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • High-speed data communication
  • Networking equipment
  • Signal processing
  • Automotive systems
  • Industrial automation

Quality and Support

Microchip Technology is committed to providing high-quality products, and the SY55856UHG is no exception. It is manufactured under stringent quality control processes to ensure it meets the industry standards and customer expectations. In addition, Microchip offers robust technical support and documentation, helping designers and engineers to integrate the SY55856UHG into their projects seamlessly.

For those seeking a reliable and efficient solution for high-speed electronic applications, the SY55856UHG from Microchip Technology stands out as a superior choice that combines performance, durability, and energy efficiency.

You May Also Be Interested in

ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN
Need more? Email Us
ECAD model for MC100EP196BMNG
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8UMAX
Lowest to $8.3049
ECAD model for DS1100U-50+
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8SOIC
Need more? Email Us
ECAD model for DS1100LZ-150+
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $14.7728
ECAD model for LTC6994HS6-2#WTRMPBF
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
ECAD model for DS1100U-30+
Microchip Technology
IC DELAY LINE 7TAP 350PS 32TQFP
Need more? Email Us
ECAD model for SY55856UHI
Maxim Integrated
IC DELAY LINE 10TAP 50NS 16SOIC
Need more? Email Us
ECAD model for DS1110S-50+
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.4364
ECAD model for LTC6994CDCB-1#TRPBF
Maxim Integrated
IC DELAY LINE 5TAP 25NS 8UMAX
Need more? Email Us
ECAD model for DS1100U-25+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention