EN
  • EN
  • DE

SY55854UYY-TR

Part No SY55854UYY-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC XPOINT SWITCH 2X2 PROT 16QSOP / Digital Crosspoint Single 2x2 16-Pin QSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SuperLite
Packaging Reel package
Part Status Obsolete(EOL)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 5.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 16-QSOP-EP
Win Source Part Number 795918-SY55854UYY-TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY55854
Introduction Date June 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY55854UYY-TR CAD Model

Description

Product Overview: SY55854UYY-TR by Microchip Technology

The SY55854UYY-TR is a high-performance, precision monostable multivibrator from the renowned manufacturer Microchip Technology. Designed to meet the rigorous demands of today's fast-paced electronic applications, this component is a quintessential part of timing circuits in a vast array of products.

This particular device is characterized by its ultra-low power consumption and high-speed operation, making it an ideal choice for battery-powered and portable devices where efficiency is paramount. It is also well-suited for applications that require precise timing adjustments, such as digital cameras, complex data processing units, and communication systems.

The SY55854UYY-TR operates over a wide voltage range, which provides flexibility in various system designs. Its fast propagation delay ensures that timing sequences are executed with precision, contributing to the overall reliability and performance of the system.

This device comes in a compact package, which is designed to occupy minimal board space while still delivering its robust functionality. This makes it an excellent choice for space-constrained applications. Moreover, the SY55854UYY-TR is available in tape and reel packaging, simplifying the process of mass production and assembly in manufacturing environments.

The SY55854UYY-TR also features advanced circuitry that provides enhanced stability and noise immunity, ensuring that it operates reliably in the presence of electrical disturbances that are common in industrial and commercial environments.

In summary, the SY55854UYY-TR from Microchip Technology is a versatile and reliable component that offers a combination of low power consumption, high-speed operation, and compact packaging. It is an excellent choice for designers and engineers looking to incorporate precise timing functionality into their next-generation electronic systems.

Key Features:

  • Ultra-low power consumption
  • High-speed operation
  • Wide voltage range compatibility
  • Fast propagation delay
  • Compact packaging
  • Enhanced noise immunity
  • Tape and reel packaging for easy manufacturing

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 657 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess