EN
  • EN
  • DE

SY10H841ZC

Part No SY10H841ZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 160MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output TTL
Frequency - Max 160 MHz
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY10H841
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 47
Win Source Part Number 1319584-SY10H841ZC
Ultra Librarian 3D Model Ultra Librarian SY10H841ZC CAD Model

Description

Microchip Technology's SY10H841ZC: High-Speed 2.5V/3.3V ECL 4:1 Multiplexer

The SY10H841ZC from Microchip Technology is a high-performance, single-supply 2.5V/3.3V ECL 4:1 multiplexer that is part of their precision-edge product line. Designed to meet the needs of high-speed data transmission and switching applications, this device offers a combination of features that make it a versatile choice for a range of systems.

Key Features:

  • High-Speed Operation: The SY10H841ZC is capable of handling data rates that are essential for today's high-speed communication protocols and signal processing applications.
  • Single Supply Voltage: With a supply voltage of 2.5V or 3.3V, the device is compatible with low-voltage systems, making it ideal for modern digital environments that require lower power consumption.
  • Flexible ECL Inputs and Outputs: The multiplexer's ECL inputs and outputs provide differential signaling, which is less susceptible to noise and allows for longer transmission distances without signal degradation.
  • Industrial Temperature Range: It operates reliably over an industrial temperature range, making it suitable for deployment in environments that experience variable temperature conditions.

Applications:

The SY10H841ZC is particularly well-suited for applications that require high-speed data management, including:

  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition Systems
  • Telecommunications Infrastructure
  • High-Frequency Clock Distribution Networks

Product Specifications:

The SY10H841ZC is offered in a compact surface-mount package, ensuring ease of integration into various system designs. Its specifications include a propagation delay typically under 500ps and an operating temperature range from -40°C to +85°C, providing reliable performance under a broad spectrum of conditions.

Conclusion:

Microchip Technology's SY10H841ZC stands out as a high-speed, low-voltage solution for multiplexing applications, delivering the performance and reliability expected from a leading semiconductor manufacturer. With its robust feature set, the SY10H841ZC is an excellent choice for designers looking to enhance the speed and efficiency of their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess