EN
  • EN
  • DE

SY10EP89VZG

Part No SY10EP89VZG
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 8SOIC / 2/0 Driver 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tube
Type Driver
Number of Drivers/Receivers 2/0
Voltage - Supply 3V ~ 5.5V
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SY10EP89
Other Names 576-2522,SY10EP89VZG
Standard Package 95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261593-SY10EP89VZG
Ultra Librarian 3D Model Ultra Librarian SY10EP89VZG CAD Model

Description

Microchip Technology's SY10EP89VZG

The SY10EP89VZG is a state-of-the-art differential PECL to TTL translator integrated circuit, designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-speed logic gate is part of Microchip's precision-engineered product line, tailored to meet the demanding requirements of high-performance communication systems.

Constructed with advanced semiconductor technology, the SY10EP89VZG offers a robust solution for converting PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels. This feature makes it an ideal component for interfacing between systems operating at different voltage levels, thus providing a seamless and reliable communication bridge.

The device comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications while ensuring ease of integration into a wide array of electronic systems. Its small form factor, combined with its high-speed capabilities, makes it a preferred choice for designers focusing on miniaturization without compromising performance.

Key features of the SY10EP89VZG include:

  • High-Speed Operation: The device is capable of handling fast signal transitions, making it suitable for high-speed data transmission and processing applications.
  • Wide Voltage Range: It supports a broad range of power supply voltages, enhancing its adaptability to various operating environments and system requirements.
  • Low Power Consumption: The SY10EP89VZG is designed for low power operation, contributing to energy-efficient system designs and reduced thermal footprints.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance stability under diverse environmental conditions.

Applications for the SY10EP89VZG are diverse and include telecommunications, data communication equipment, pulse generators, and test and measurement systems, where signal integrity and conversion are of paramount importance. With its combination of performance, efficiency, and reliability, the SY10EP89VZG from Microchip Technology is an essential component for designers seeking to create advanced electronic systems that require high-speed logic level translation.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess