EN
  • EN
  • DE

SY10EP51VZG-TR

Part No SY10EP51VZG-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Function Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3 GHz
Trigger Type Positive, Negative
Voltage - Supply -3V ~ -5.5V
Current - Quiescent (Iq) 40 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number SY10EP51
Other Names SY10EP51VZG TR,SY10EP51VZGTR,SY10EP51VZG TR,SY10EP51VZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258744-SY10EP51VZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP51VZG-TR CAD Model

Description

Microchip Technology's SY10EP51VZG-TR Logic Gate

The SY10EP51VZG-TR is a cutting-edge differential data, D flip-flop logic gate designed by Microchip Technology, a leader in the semiconductor industry. This high-speed, 3.3V/5V ECL D flip-flop is a part of the SY10EP series, which is renowned for its exceptional performance in terms of speed and signal integrity. The device is particularly suitable for applications that require fast edge rates and precise timing, such as high-speed communication, computing, and data processing systems.

Constructed with the latest semiconductor technology, the SY10EP51VZG-TR ensures low skew and minimal jitter, which are critical parameters for maintaining the integrity of high-speed signals. It operates with a supply voltage ranging from -4.2V to -5.5V, providing designers with flexibility in various system voltage environments. The product comes in a compact 20-TSSOP (0.173", 4.40mm Width) package, making it an excellent choice for space-constrained applications.

The device features a differential clock input and a single-ended data input, which allows for reduced noise and improved signal quality. The SY10EP51VZG-TR is also equipped with a differential Q output and a Q-bar output, providing complementary outputs for enhanced design versatility. A notable feature of this flip-flop is its master-slave configuration, which ensures that the output state changes only on the rising edge of the clock signal, thereby providing a stable and predictable output response.

For applications that demand high reliability, the SY10EP51VZG-TR is designed to meet or exceed the stringent requirements of industrial and commercial standards. Its operating temperature range of -40°C to +85°C ensures that the device functions effectively under a wide range of environmental conditions. Moreover, the logic gate is available in tape and reel packaging, making it ideal for automated assembly processes, and it is RoHS compliant, ensuring adherence to environmental regulations.

In summary, the SY10EP51VZG-TR from Microchip Technology is a high-performance, reliable solution for designers looking to implement fast and accurate flip-flop logic in their digital systems. Its advanced features and robust design make it a valuable component for a broad array of high-speed applications.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess