EN
  • EN
  • DE

ATA6870N-PLQW-19

Part No ATA6870N-PLQW-19
Manufacturer Microchip Technology
Catalog PMIC - Battery Management
Description IC BATT MANAGEMENT/MEASURE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 3 to 6
Fault Protection Over/Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-QFN (7x7)
Win Source Part Number 1020004-ATA6870N-PLQW-19
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATA6870N-PLQW-19 CAD Model

Description

Microchip Technology's ATA6870N-PLQW-19 Battery Monitoring IC

The ATA6870N-PLQW-19 is a sophisticated battery monitoring IC designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is part of Microchip's extensive portfolio of energy-efficient devices, tailored specifically for high-performance battery management systems (BMS).

At the core of this device is the ability to monitor and manage the voltage and temperature of nickel-metal hydride (NiMH) or lithium-ion (Li-ion) cells, which are commonly found in electric and hybrid vehicles, energy storage systems, and backup power applications. The ATA6870N-PLQW-19 is engineered to ensure that each cell within a battery pack operates within its safe operating area, thereby enhancing the overall longevity and reliability of the battery system.

Key Features of the ATA6870N-PLQW-19:

  • Multi-Cell Monitoring: It can monitor up to six cells connected in series, providing critical data on each cell's voltage levels.
  • Temperature Sensing: The device includes temperature sensing capabilities, which are essential for maintaining optimal battery performance and safety.
  • High Accuracy: The IC offers high-precision voltage measurement, which is vital for balanced charging and discharging, thus maximizing the battery's capacity and cycle life.
  • Daisy Chain Capability: Multiple ATA6870N devices can be daisy-chained to monitor larger battery packs with more cells, making it highly scalable and versatile for various application needs.
  • Power Saving Modes: It features different power-saving modes to reduce the energy consumption of the battery management system when the vehicle or system is not active.
  • Robust Communication: Utilizes a robust SPI interface for communication with a microcontroller, ensuring reliable data transfer even in harsh automotive environments.
  • Integrated Diagnostics: Equipped with self-diagnostic features that help detect and report system faults or abnormalities.

The ATA6870N-PLQW-19 comes in a QFN package, which is known for its small footprint and excellent thermal performance, making it suitable for compact and high-density designs. With Microchip's commitment to quality and long-term availability, the ATA6870N-PLQW-19 is an ideal choice for designers looking to create dependable and efficient battery management systems for their next-generation energy solutions.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess