EN
  • EN
  • DE

SY10EP51VZC

Part No SY10EP51VZC
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EP
Package Tube
Function Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3 GHz
Trigger Type Positive, Negative
Voltage - Supply -3V ~ -5.5V
Current - Quiescent (Iq) 40 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 10EP51
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258733-SY10EP51VZC
Ultra Librarian 3D Model Ultra Librarian SY10EP51VZC CAD Model

Description

Microchip Technology's SY10EP51VZC: High-Speed Differential PECL/ECL D Flip-Flop

The SY10EP51VZC is a versatile, high-speed differential D flip-flop designed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This particular device is a part of Microchip's high-performance Precision Edge® product line, which is engineered to meet the demanding requirements of high-frequency communication and data systems.

Constructed with advanced silicon-gate CMOS technology, the SY10EP51VZC offers robust features that make it ideal for applications requiring fast edge rates and precise timing. The device is capable of handling clock frequencies up to 3GHz and data rates up to 10Gbps, ensuring that it can keep up with the high-speed demands of modern digital systems.

One of the key features of the SY10EP51VZC is its differential PECL (Positive Emitter Coupled Logic) and ECL (Emitter Coupled Logic) inputs and outputs, which provide reduced noise and improved signal integrity over single-ended signals. This makes the device particularly suitable for interfacing with high-speed ADCs, DACs, and SERDES systems in telecommunications, data processing, and aerospace applications.

The SY10EP51VZC also boasts a fully differential clock and data input structure that provides common mode noise rejection and minimizes skew, which is critical for maintaining data coherency in high-speed clock and data distribution systems. The device operates from a 3.3V or 5V power supply, offering flexibility in system power design.

For ease of integration, the SY10EP51VZC is offered in a compact 8-pin SOIC package, making it a space-saving solution for densely packed circuit boards. Additionally, the device features an internal input hysteresis for enhanced noise margin and a 2:1 MUX input for additional flexibility in system design.

Overall, the SY10EP51VZC from Microchip Technology embodies a blend of high-speed performance, signal integrity, and design flexibility, making it a top choice for engineers and designers working on cutting-edge electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess