EN
  • EN
  • DE

SY10EP451LTG-TR

Part No SY10EP451LTG-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 32TQFP  /  Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 6
Trigger Type Positive Edge
Voltage - Supply -3V ~ -3.6V
Current - Quiescent (Iq) 105 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 32-TQFP (7x7)
Package / Case 32-TQFP
Base Product Number 10EP451
Other Names SY10EP451LTG TR,SY10EP451LTG TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258736-SY10EP451LTG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP451LTG-TR CAD Model

Description

Microchip Technology's SY10EP451LTG-TR: High-Speed 3.3V Differential LVPECL/ECL 4:1 Multiplexer

The SY10EP451LTG-TR is a high-performance, low-voltage differential PECL/ECL 4:1 multiplexer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced integrated circuit is engineered to meet the demanding needs of high-speed communication infrastructure, providing system designers with a flexible and reliable solution for data routing applications.

Key Features:

  • High-Speed Operation: The SY10EP451LTG-TR is capable of handling data rates up to 3.2 Gbps, making it ideal for high-speed data transmission and signal processing tasks within telecommunication and data communication systems.
  • Low Voltage: Operating at 3.3V, this multiplexer is optimized for low-voltage applications, ensuring energy-efficient performance without compromising on speed or functionality.
  • Flexible Design: The device features a 4:1 multiplexer configuration, which allows for the selection of one out of four inputs to be routed to the output, providing versatility in signal routing for complex designs.
  • Differential LVPECL/ECL Outputs: The differential outputs are compatible with LVPECL and ECL logic levels, ensuring compatibility with a wide range of high-speed digital systems.
  • Industrial Temperature Range: It operates over an extended industrial temperature range, making it suitable for deployment in harsh environments.

Applications:

  • High-Speed Networking Equipment
  • Telecommunications Infrastructure
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Signal Path Optimization

The SY10EP451LTG-TR comes in a compact, surface-mount package, which allows for efficient use of board space in densely packed electronic assemblies. With its robust design and high-speed capabilities, the SY10EP451LTG-TR from Microchip Technology stands out as a superior choice for engineers seeking to enhance the performance and reliability of their digital systems.

Whether you're designing high-speed communication gear or sophisticated signal processing hardware, the SY10EP451LTG-TR provides the speed, flexibility, and reliability required to keep your systems at the forefront of technology.

You May Also Be Interested in

Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8012 $67.2048
9+ $13.7856 $124.0704
13+ $13.3550 $173.6150
18+ $12.9241 $232.6338
24+ $12.4933 $299.8392
31+ $11.2009 $347.2279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess