EN
  • EN
  • DE

FSB50250AT

Part No FSB50250AT
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 500V 1.2A 23PWRDIP / Power Driver Module MOSFET 3 Phase 500 V 1.2 A 23-PowerDIP Module (0.551", 14.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series Motion SPM® 5
Package Tube
Product Status Active
Type MOSFET
Configuration 3 Phase
Current 1.2 A
Voltage 500 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 23-PowerDIP Module (0.551", 14.00mm)
Base Product Number FSB50250
Standard Package 180 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813291-FSB50250AT
Ultra Librarian 3D Model Ultra Librarian FSB50250AT CAD Model

Description

Introducing the FSB50250AT - A Smart Power Module from ON Semiconductor

ON Semiconductor's FSB50250AT is a cutting-edge Smart Power Module (SPM) designed to deliver high-efficiency power management solutions for a wide range of applications. This innovative module integrates a comprehensive set of power elements to provide a compact and reliable motor drive solution, ideal for use in home appliances, fans, pumps, and other low-power motor control applications.

Key Features of the FSB50250AT

  • Advanced IGBT Technology: At the heart of the FSB50250AT lies ON Semiconductor's proprietary Insulated Gate Bipolar Transistor (IGBT) technology, which ensures efficient and rapid switching with minimal power losses.
  • Integrated Bootstrap Diodes: The module comes with built-in bootstrap diodes for the high-side gate drive circuitry, simplifying the overall design and reducing external component count.
  • Overcurrent Protection: To ensure the longevity and safety of your system, the FSB50250AT features overcurrent protection, which helps prevent damage caused by excessive current draw.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function protects the device and the system from operating at sub-optimal voltage levels, enhancing performance and reliability.
  • Thermal Shutdown: The module is equipped with a thermal shutdown feature, which automatically turns off the device when it reaches an unsafe temperature, thus preventing thermal damage.
  • Compact and Efficient Design: The FSB50250AT boasts a compact footprint, which is highly beneficial for space-constrained applications. Its efficient design also leads to reduced energy consumption, making it an eco-friendly option.

Applications

The versatility of the FSB50250AT allows it to be used in a variety of applications. It is particularly well-suited for:

  • Home appliances such as washing machines and air conditioners
  • Fan controllers for efficient thermal management
  • Small electric pumps for water circulation
  • Other general-purpose low-power motor drives

With its combination of advanced features and robust protection mechanisms, the FSB50250AT from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their motor control systems. Its integration capabilities and superior power efficiency make it a standout product in the field of power management technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess