EN
  • EN
  • DE

SY10EP16UZG-TR

Part No SY10EP16UZG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR HS DIFF 2.5/3.3V 8SOIC / Differential Receiver/Driver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.6V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EP16
Other Names SY10EP16UZG TR,SY10EP16UZG TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256374-SY10EP16UZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP16UZG-TR CAD Model

Description

Product Overview: SY10EP16UZG-TR from Microchip Technology

The SY10EP16UZG-TR is a high-performance, precision integrated circuit from Microchip Technology, designed for use in a wide range of digital applications. This device is part of Microchip's EP16 family of logic components, which are known for their high speed and low power consumption. The SY10EP16UZG-TR is particularly suitable for demanding environments where signal integrity and timing precision are critical.

Key Features:

  • Differential Receiver/Driver: The SY10EP16UZG-TR operates as a differential receiver/driver, ensuring that signals are transmitted with high fidelity and reduced electromagnetic interference (EMI).
  • High Data Rates: This device supports extremely high data rates, making it ideal for applications that require fast data transmission, such as high-speed networking and telecommunications.
  • Low Voltage Differential Signaling (LVDS): The use of LVDS technology allows for low-voltage operation and reduced power consumption while maintaining high-speed data transfer capabilities.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, the SY10EP16UZG-TR is designed to perform reliably in a variety of environmental conditions.
  • Power Supply: The device operates on a 3.3V or 5V power supply, providing flexibility in system design and compatibility with a broad range of other components.

Applications:

The SY10EP16UZG-TR is versatile and can be used in multiple applications, including:

  • High-speed data acquisition systems
  • Fiber-optic networks
  • Automated test equipment
  • Backplane interconnects
  • High-speed computer servers

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the SY10EP16UZG-TR is no exception. It is built to meet or exceed industry standards for performance and durability, ensuring a long operational lifespan and consistent performance in even the most challenging applications.

Whether you're designing a new system or upgrading an existing one, the SY10EP16UZG-TR from Microchip Technology offers the speed, precision, and reliability needed to keep your data moving quickly and accurately.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess