EN
  • EN
  • DE

SY10ELT23LZG

Part No SY10ELT23LZG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 3.3V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052528-SY10ELT23LZG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10ELT23LZG CAD Model

Description

Microchip Technology's SY10ELT23LZG: High-Speed Differential PECL to TTL Translator

The SY10ELT23LZG is a state-of-the-art integrated circuit from Microchip Technology, designed to bridge the gap between two crucial digital signal standards: PECL (Positive Emitter-Coupled Logic) and TTL (Transistor-Transistor Logic). As a high-speed differential PECL to TTL translator, this device is an essential component for systems that require the interfacing of these two logic families, often found in telecommunications, computing, and industrial applications.

Key Features

  • High-Speed Operation: The SY10ELT23LZG is optimized for high-speed signal processing, capable of handling data rates that are essential for modern digital communication systems.
  • Differential PECL Inputs: The device is equipped with differential inputs that accept PECL level signals, providing robust noise immunity and ensuring signal integrity over long distances and in electrically noisy environments.
  • TTL-Compatible Outputs: The outputs of the SY10ELT23LZG are TTL-compatible, allowing for easy integration with TTL logic devices and systems without additional level-shifting hardware.
  • Power Supply Flexibility: With a broad range of power supply voltages, this translator can be powered from standard TTL supply voltages, offering flexibility in system design and power management.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for industrial applications where temperature conditions can be challenging.

Applications

The SY10ELT23LZG is ideal for use in a variety of high-speed digital applications, including but not limited to:

  • Telecommunications equipment such as routers and switches
  • High-speed data acquisition and processing systems
  • Network servers and data storage devices
  • Signal conversion in mixed-signal environments

With its robust design and high-speed capabilities, the SY10ELT23LZG from Microchip Technology is a versatile solution for designers looking to interface PECL and TTL logic levels. Its reliable performance and compatibility with a wide range of digital systems make it a valuable component for any application requiring high-speed data translation between different logic families.

You May Also Be Interested in

Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3491
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess