EN
  • EN
  • DE

SY10EL34LZI-TR

Part No SY10EL34LZI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series 10EL, Precision Edge®
Package Tape & Reel (TR)
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY10EL34
Other Names SY10EL34LZI TR,SY10EL34LZI TR,SY10EL34LZITR,SY10EL34LZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269740-SY10EL34LZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL34LZI-TR CAD Model

Description

Microchip Technology's SY10EL34LZI-TR

The SY10EL34LZI-TR is a high-performance, integrated circuit designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This particular IC is part of the SY10 series, which is known for its robust ECL (Emitter Coupled Logic) components. The SY10EL34LZI-TR is a versatile, 5V differential clock divider that is designed to meet the stringent requirements of high-speed digital systems.

With its differential 4:1/5:1 clock divider, the SY10EL34LZI-TR is capable of handling high-frequency clock signals with precision. It is commonly used in applications that require accurate timing and synchronization, such as in telecommunications, data communications, and advanced computing systems. The device features a fully differential design, which minimizes the effects of noise and enhances signal integrity, making it ideal for use in environments with high electrical interference.

The SY10EL34LZI-TR operates over a wide frequency range and offers low skew and high fanout, which is critical for maintaining the timing accuracy across multiple loads. Its ECL output levels are compatible with PECL (Positive Emitter Coupled Logic), allowing for easy integration into existing designs that utilize PECL levels.

Encased in a small-footprint surface-mount package, the SY10EL34LZI-TR is designed for space-constrained applications. Its industrial temperature range makes it suitable for operation in harsh environments. The IC also features a fully differential clock input, which provides improved noise immunity and allows for the use of either single-ended or differential signals.

With Microchip Technology's commitment to quality, the SY10EL34LZI-TR is manufactured to the highest standards. It undergoes rigorous testing to ensure reliability and performance under a variety of conditions. This product is an excellent choice for designers looking to incorporate a high-speed clock divider into their designs, with the assurance of Microchip's support and expertise.

Overall, the SY10EL34LZI-TR from Microchip Technology exemplifies cutting-edge design and engineering, providing a reliable and efficient solution for managing high-speed clock signals in complex electronic systems.

You May Also Be Interested in

Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess