EN
  • EN
  • DE

SY10EL31ZC-TR

Part No SY10EL31ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8 GHz
Trigger Type Positive Edge
Voltage - Supply -4.75V ~ -5.5V
Current - Quiescent (Iq) 32 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 10EL31
Other Names SY10EL31ZC TR,SY10EL31ZC TR,SY10EL31ZCTR,SY10EL31ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258755-SY10EL31ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL31ZC-TR CAD Model

Description

Microchip Technology's SY10EL31ZC-TR Logic Gate

The SY10EL31ZC-TR from Microchip Technology is a high-performance, single D-type flip-flop with a differential clock and differential outputs. This advanced IC is designed for use in systems requiring ultra-fast and precise edge-triggered flip-flop functionalities. It is ideally suited for applications that demand high-speed operations such as telecommunications, computing, and industrial controls.

Constructed with ECL (Emitter Coupled Logic) technology, the SY10EL31ZC-TR ensures exceptional performance with a typical propagation delay of only 0.75ns. This makes it an excellent choice for high-frequency or time-critical signal processing tasks. The device operates with a supply voltage of -4.2V to -5.7V, which is standard for ECL-powered circuits, providing the necessary power for high-speed operations without compromising signal integrity.

The SY10EL31ZC-TR features a fully differential clock input which allows for reduced signal skew and improved timing accuracy. The differential nature of the inputs and outputs minimizes the effects of ground bounce and electromagnetic interference, thereby enhancing the reliability and robustness of the signal transmission.

Furthermore, this flip-flop is characterized by a set/reset capability that is asynchronous, allowing the user to set or reset the state of the flip-flop regardless of the clock signal, which can be critical for initializing logic states in digital circuits. The clear function is also internally gated to avoid runt pulse problems, ensuring stable operation during power-up or power-down sequences.

Microchip Technology's SY10EL31ZC-TR is available in a compact surface-mount package, making it suitable for space-constrained applications. The device is fully compatible with other ECL, PECL, and CML logic families, providing designers with flexibility in integrating the flip-flop into mixed-technology environments.

In conclusion, the SY10EL31ZC-TR logic gate is a testament to Microchip Technology's commitment to providing high-speed, reliable, and versatile components for the electronics industry. Whether it's for critical communication infrastructure or high-performance computing systems, this flip-flop is engineered to meet the stringent requirements of modern digital applications.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess