EN
  • EN
  • DE

SY10EL16VFZC TR

Part No SY10EL16VFZC TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC / Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Other Names SY10EL16VFZC TR,SY10EL16VFZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256401-SY10EL16VFZC TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VFZC TR CAD Model

Description

The SY10EL16VFZC TR is a high-performance differential receiver/line driver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the Precision Edge® series and is engineered to deliver exceptional signal integrity, making it an ideal choice for demanding applications in telecommunications, data communications, and high-speed computing systems.

Key Features

  • High-Speed Performance: The SY10EL16VFZC TR operates at exceptional speeds, ensuring rapid data transmission and reducing system latency, which is crucial for high-frequency operations.
  • Differential Design: Its differential input and output structure provides improved noise immunity and signal integrity over single-ended designs, making it suitable for use in environments with high electrical noise.
  • Signal Conditioning: The device includes integrated features for signal conditioning, such as input equalization and pre-emphasis on the outputs, enhancing signal quality over long distances and through various media.
  • Power Supply Flexibility: It operates over a wide range of power supply voltages, accommodating various system requirements and simplifying power management in complex designs.
  • Temperature Range: The SY10EL16VFZC TR is built to perform reliably over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The versatility of the SY10EL16VFZC TR allows it to be used across a wide array of applications. It is particularly well-suited for:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Server and storage area networks
  • Automated test equipment
  • Signal integrity applications

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY10EL16VFZC TR is no exception. It is manufactured to the highest standards and undergoes rigorous testing to ensure it meets the stringent requirements of the most critical systems. With the SY10EL16VFZC TR, designers can expect a product that not only performs at the highest levels but also maintains that performance over the product's lifespan.

You May Also Be Interested in

Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess