EN
  • EN
  • DE

SY10EL16VDKC-TR

Part No SY10EL16VDKC-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 10-MSOP  /  Differential Receiver IC 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number 10EL16
Other Names SY10EL16VDKC TR,SY10EL16VDKC TR,SY10EL16VDKCTR,SY10EL16VDKCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256405-SY10EL16VDKC-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VDKC-TR CAD Model

Description

Microchip Technology's SY10EL16VDKC-TR: A High-Speed Differential Receiver

The SY10EL16VDKC-TR, crafted by the renowned Microchip Technology, stands as a testament to the company's commitment to innovation and excellence in the field of high-speed integrated circuits. This particular model is a differential receiver designed to address the demanding requirements of high-speed data communication and signal processing applications.

Key Features:

  • High-Speed Performance: The SY10EL16VDKC-TR operates at exceptional speeds, making it suitable for applications that require quick data transmission and minimal signal delay.
  • Differential Design: Its differential input structure allows for improved noise immunity and signal integrity, which is crucial for maintaining the fidelity of high-speed signals.
  • Voltage Range: This device is characterized by a wide voltage range, ensuring compatibility with various systems and providing flexibility in design.
  • Temperature Range: The SY10EL16VDKC-TR is designed to perform reliably across a broad temperature range, making it an ideal choice for environments that experience temperature fluctuations.
  • Package: Provided in a compact package, this receiver is optimized for space-constrained applications without compromising performance.
  • Quality and Reliability: As with all Microchip Technology products, this differential receiver is manufactured to high-quality standards, ensuring reliability and longevity in operation.

Applications:

The SY10EL16VDKC-TR is versatile and can be utilized in a variety of applications, including but not limited to:

  • Data communication systems
  • Signal processing units
  • High-speed data acquisition
  • Networking equipment
  • Automated test equipment

In summary, the SY10EL16VDKC-TR from Microchip Technology is a high-performance differential receiver that offers speed, reliability, and noise immunity for applications requiring rapid and accurate data transmission. Its robust design and flexible operating parameters make it an essential component for engineers looking to enhance their high-speed communication systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess