EN
  • EN
  • DE

SY10EL16VKC-TR

Part No SY10EL16VKC-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP  /  Differential Receiver IC 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EL16
Other Names SY10EL16VKC TR,SY10EL16VKC TR,SY10EL16VKCTR,SY10EL16VKCTR
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256409-SY10EL16VKC-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VKC-TR CAD Model

Description

Microchip Technology's SY10EL16VKC-TR: High-Speed Differential Receiver

The SY10EL16VKC-TR from Microchip Technology is a cutting-edge differential receiver designed to deliver exceptional performance for high-speed digital data processing applications. This precision-crafted component is part of Microchip's family of high-bandwidth, low-skew communication devices, ensuring reliable and efficient operation in a variety of demanding environments.

Key Features:

  • High-Speed Performance: The SY10EL16VKC-TR operates at impressive speeds, making it suitable for applications that require rapid data transfer and processing.
  • Differential Design: With its differential input structure, the device offers improved noise immunity and is capable of receiving small signal amplitudes, which is essential for maintaining signal integrity over long distances or in electrically noisy environments.
  • Flexible Power Supply: It is designed to work with a 5V power supply, providing ease of integration with existing systems and ensuring compatibility with a broad range of industrial standards.
  • Temperature Range: The SY10EL16VKC-TR is operational over an extended industrial temperature range, making it robust and reliable for use in harsh conditions.
  • Surface Mount Package: This device comes in a compact surface-mount package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications:

The SY10EL16VKC-TR is well-suited for high-speed data communication and processing tasks found in:

  • Data Centers
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Speed Computer Interfaces
  • Test and Measurement Systems

Microchip Technology's commitment to quality ensures that the SY10EL16VKC-TR is manufactured to the highest standards, offering reliable performance for critical applications. Whether it's for data transmission in a server farm or signal processing in a telecommunications setup, this differential receiver is designed to meet the rigorous demands of modern high-speed digital systems.

By integrating the SY10EL16VKC-TR into your design, you can expect a seamless and robust operation, bolstered by Microchip's renowned support and expertise in the field of high-speed communication technology.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess