EN
  • EN
  • DE

SY10EL16VCKG

Part No SY10EL16VCKG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 3.3/5V 8-MSOP / Differential Receiver IC 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EL16
Other Names 576-2022-5,SY10EL16VCKG
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256382-SY10EL16VCKG
Ultra Librarian 3D Model Ultra Librarian SY10EL16VCKG CAD Model

Description

Product Overview: SY10EL16VCKG

The SY10EL16VCKG is a high-performance, single-ended receiver/translator manufactured by Microchip Technology. Designed to be a key component in communication and signal processing applications, this device is part of Microchip's EL16 series, which is known for its robust performance in terms of speed and signal integrity.

Key Features

  • Voltage Operation: The SY10EL16VCKG operates at 5V ±5% supply voltage, which is standard for ECL (Emitter Coupled Logic) devices, ensuring compatibility with a variety of ECL systems.
  • High-Speed Performance: This device boasts a high bandwidth, allowing it to support fast signal processing which is essential in high-speed communication systems.
  • Differential Design: As a differential receiver, the SY10EL16VCKG can handle differential signals, providing better noise immunity and signal integrity compared to single-ended designs.
  • Functionality: It is capable of translating a differential ECL logic level to a single-ended ECL logic level, making it versatile in interfacing with different logic families.
  • Temperature Range: The device is operational over an extended industrial temperature range, ensuring reliability in various environmental conditions.
  • Package: It comes in a 32-lead LQFP (Low-profile Quad Flat Package) which is suitable for surface mount technology, offering a compact footprint for space-constrained applications.

Applications

The SY10EL16VCKG is suitable for a wide range of applications, including but not limited to:

  • Data transmission systems
  • High-frequency clock distribution networks
  • Signal processing units
  • Automated test equipment
  • Telecommunications infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY10EL16VCKG is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its robust construction and proven design, users can expect consistent performance and durability from this high-speed logic device.

In summary, the SY10EL16VCKG from Microchip Technology is an essential component for designers who require a reliable and high-speed single-ended receiver/translator that can operate efficiently in demanding environments.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess