EN
  • EN
  • DE

SY10EL15ZG

Part No SY10EL15ZG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1:4 CLOCK DISTRIBUTION | IC CLK BUFFER 2:4 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Input ECL, PECL
Output ECL, PECL
Supply Voltage (V) 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SY10EL15
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1262945-SY10EL15ZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EL15ZG CAD Model

Description

The SY10EL15ZG from Microchip Technology is a high-performance, integrated circuit that serves as a 5V ECL Differential Receiver/Driver. This versatile component is designed to address the needs of high-speed digital systems, which require fast signal processing and reliable performance under varying conditions.

Key Features

  • High-Speed Operation: The SY10EL15ZG operates at exceptional speeds, making it suitable for systems that require rapid data processing and transmission.
  • Differential Design: Its differential receiver/driver configuration allows for reduced signal interference and improved signal integrity, which is crucial for maintaining performance in noisy environments.
  • 5V Power Supply: The device is designed to function with a 5V power supply, providing compatibility with a wide range of existing systems and power configurations.
  • Temperature Range: With an operating temperature range that ensures reliability across various environmental conditions, the SY10EL15ZG can perform consistently in both commercial and industrial settings.
  • SOT-23 Package: The compact SOT-23 package allows for efficient use of board space, making it an excellent choice for space-constrained applications.

Applications

The SY10EL15ZG is adept at serving a multitude of applications, particularly in areas where high-speed and precision are paramount. It is commonly used in:

  • Automated Test Equipment (ATE)
  • High-speed Data Acquisition Systems
  • Telecommunications Infrastructure
  • High-frequency Clock Distribution Networks
  • Professional Audio and Video Equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY10EL15ZG is no exception. Each component is rigorously tested to meet stringent industry standards, ensuring that it performs to the highest levels of accuracy and reliability expected by professionals across various fields.

For designers and engineers looking to incorporate a robust differential receiver/driver into their high-speed digital systems, the SY10EL15ZG offers a blend of performance, versatility, and reliability that is hard to match.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess