EN
  • EN
  • DE

SY10EL07ZI

Part No SY10EL07ZI
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR 2-INPUT 8-SOIC  /  XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EL
Package Tube
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL07
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258267-SY10EL07ZI
Ultra Librarian 3D Model Ultra Librarian SY10EL07ZI CAD Model

Description

Microchip Technology's SY10EL07ZI: A High-Performance 2:1 Multiplexer

The SY10EL07ZI by Microchip Technology is a precision-engineered 2:1 multiplexer designed for high-speed digital applications. This device is a part of the SY10EL series, which is renowned for its performance in systems requiring the fastest signal processing capabilities.

Constructed with advanced high-speed bipolar technology, the SY10EL07ZI operates at exceptional frequencies, making it an ideal choice for applications that demand rapid data throughput and minimal signal delay. Its differential design allows for the reduction of signal noise and crosstalk, ensuring that the integrity of the data is maintained even under the most demanding conditions.

The SY10EL07ZI features a pair of differential inputs and a single differential output, with a dedicated enable input for flexible control. The enable input functions with standard CMOS levels, while the multiplexer inputs are compatible with differential PECL (Positive Emitter-Coupled Logic) levels, providing seamless integration into a variety of system architectures.

Key features of the SY10EL07ZI include:

  • High-speed operation with minimal propagation delay
  • Internal 75kΩ input pull-down resistors
  • Fully compatible with industry-standard PECL voltages
  • Extended temperature range from -40°C to +85°C, ensuring reliable operation under various environmental conditions
  • Available in a compact 8-pin SOIC package, optimizing board space without compromising performance

Whether it's for data communication, signal routing, or high-frequency clock distribution, the SY10EL07ZI is designed to meet the requirements of the most critical digital systems. Its robust performance, combined with Microchip's commitment to quality, makes the SY10EL07ZI a top choice for designers looking to enhance the speed and reliability of their electronic products.

For detailed specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team. The SY10EL07ZI is available for order, ready to elevate the performance of your next high-speed digital project.

You May Also Be Interested in

NXP / Nexperia
Universal Priority Encoder
Need more? Email Us
Texas Instruments
IC MULT-FUNC CONFIG GATE LP 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)
Need more? Email Us
NXP / Nexperia
Triple 1-2-2 Input OR-AND/OR-AND-INVERTER Gate
Need more? Email Us
ON Semiconductor
IC AND/NAND GATE 1-CIR 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INP 8-TSSOP
Need more? Email Us
Texas Instruments
IC MF CFG 1-CIR 3-IN 6SON
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Nexperia USA Inc.
IC BUF/INV 3-CIR 3-IN 8XSON
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess