EN
  • EN
  • DE

SY10EL05ZC-TR

Part No SY10EL05ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND DIFF 2INP 8SOIC / AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL05
Other Names SY10EL05ZC TR,SY10EL05ZC TR,SY10EL05ZCTR,SY10EL05ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258277-SY10EL05ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL05ZC-TR CAD Model

Description

The SY10EL05ZC-TR from Microchip Technology is a high-performance, 5V ECL Dual D Flip-Flop integrated circuit that is designed to meet the stringent requirements of high-speed data communication systems. This advanced flip-flop is part of the SY10 series, which is well-known for its reliability and efficiency in processing digital signals at high speeds.

Key Features

  • High-Speed Operation: Engineered for rapid data processing, the SY10EL05ZC-TR boasts a propagation delay that is typically less than 1.0ns, ensuring swift and efficient performance in critical applications.
  • Differential Inputs and Outputs: This feature allows for reduced noise and improved signal integrity, which is vital in environments with high electrical interference.
  • 5V Power Supply: The device operates on a standard 5V power supply, making it compatible with a wide range of existing systems and simplifying power management.
  • Extended Temperature Range: With an operating temperature range from -40°C to +85°C, the SY10EL05ZC-TR is suitable for use in various environments, ensuring reliable performance under diverse conditions.
  • Surface Mount Package: The chip comes in a surface-mount package, which is ideal for compact and densely packed PCBs where space is at a premium.

Applications

The versatility of the SY10EL05ZC-TR makes it an excellent choice for a wide array of applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunication and networking equipment
  • Automated test equipment (ATE)
  • Pulse and clock distribution circuits
  • High-frequency signal processing

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY10EL05ZC-TR is no exception. Manufactured to the highest industry standards, this component ensures a long operational life and stable performance, which is critical for maintaining system integrity in high-demand applications.

Ordering Information

The SY10EL05ZC-TR is available in a tape and reel format, making it suitable for automated assembly processes. For detailed ordering and pricing information, interested parties should contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess