EN
  • EN
  • DE

SY10EL04ZC

Part No SY10EL04ZC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND 2-INPUT 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 109460-SY10EL04ZC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EL04ZC CAD Model

Description

Microchip Technology's SY10EL04ZC: High-Speed 2:1 Multiplexer

The SY10EL04ZC from Microchip Technology is a state-of-the-art, high-speed 2:1 multiplexer that has been engineered to meet the rigorous demands of high-performance communication systems. This versatile component is a part of Microchip's EL04 product line, which is renowned for its robust design and reliable performance in a variety of applications.

Key Features:

  • High-Speed Operation: The SY10EL04ZC is built for speed, with a design that ensures fast propagation delays and minimal rise and fall times, making it an ideal solution for high-frequency signal switching.
  • Differential Design: The differential inputs and outputs provide improved noise immunity and allow for the use of this multiplexer in environments with higher levels of electrical interference.
  • Power Supply: It operates from a 5V supply voltage, which is standard in many digital systems, ensuring easy integration into existing designs.
  • Compatibility: With ECL logic levels, the SY10EL04ZC is compatible with other ECL components, allowing for seamless integration into ECL-based systems without the need for level shifting.
  • Package Options: The device is available in a compact 8-pin SOIC package, which is suitable for space-constrained applications while still providing excellent thermal performance.

Applications:

The SY10EL04ZC is designed for use in applications that require high-speed data routing and switching. Some of these applications include:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • Pulse and data signal processing
  • Networking and data communication systems

Performance and Quality:

Microchip Technology's commitment to quality and performance is evident in the SY10EL04ZC. Each device is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most critical applications. The SY10EL04ZC's fast switching capabilities, combined with its differential design, make it an excellent choice for designers looking to optimize their high-speed signal routing with a reliable and efficient solution.

Whether you are designing a new system or upgrading an existing one, the SY10EL04ZC from Microchip Technology offers the performance and reliability needed to keep your data moving quickly and accurately.

You May Also Be Interested in

Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2918
NXP / Nexperia
Quint 2-4-4-4-5 Input OR-AND Gate
Need more? Email Us
Analog Devices Inc.
IC AND/NAND/NOR/OR GATE 16SMT
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL 2-Input Differential AND/NAND
Lowest to $8.2655
ON Semiconductor
IC GATE OR/NOR ECL 4INP 8-TSSOP
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 8TSSOP
Lowest to $17.2892
ON Semiconductor
IC AND/NAND GATE 1-CIR 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.1009

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess