Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications Data Transport
Interface Parallel/Serial
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Mounting SMD (SMT)
Base Product Number SY10E446
Other Names SY10E446JC TR,SY10E446JC TR,SY10E446JCTR,SY10E446JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260902-SY10E446JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E446JC-TR CAD Model

Description

The SY10E446JC-TR from Microchip Technology is a high-performance, precision integrated circuit that is a part of their comprehensive portfolio of semiconductor solutions. This particular device is designed to cater to the demanding needs of high-speed digital systems, making it an ideal choice for applications requiring fast signal processing and reliable data transmission.

Key Features

  • High-Speed Operation: The SY10E446JC-TR is engineered to operate at exceptional speeds, which is crucial for applications in telecommunications, computing, and high-speed data acquisition systems.
  • Low Power Consumption: Despite its high-speed capabilities, this device is optimized for low power consumption, making it suitable for energy-efficient designs and portable applications.
  • Durability: Built to withstand harsh industrial environments, the SY10E446JC-TR maintains its performance over a wide temperature range and is resistant to mechanical stress.
  • Integration: The device integrates multiple functions into a single package, reducing the need for additional components and simplifying the design process for engineers.
  • Compatibility: With its industry-standard footprint, the SY10E446JC-TR is compatible with existing systems, allowing for easy upgrades and maintenance.

Applications

The versatility of the SY10E446JC-TR makes it suitable for a wide array of applications, including:

  • High-speed data communication systems
  • Networking and telecommunications equipment
  • Signal processing units
  • Automated test equipment (ATE)
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY10E446JC-TR is manufactured under strict quality control standards, ensuring that each component meets the company's rigorous specifications. Customers can trust this product for long-term performance and stability in their critical applications.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the datasheet and technical resources provided by Microchip Technology.

You May Also Be Interested in

Texas Instruments
DIG ISO - ENHANCED BASIC - MYNA / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.9152
ECAD model for ISO7741FBDWR
Allegro MicroSystems, LLC
IC MOTOR DVR STEP AUTO / Bipolar Motor Driver DMOS SPI, Step/Direction 20-TSSOP-EP
Lowest to $7.4841
ECAD model for A4993KLPTR-T
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
ECAD model for Z8523L10VSG
Renesas Electronics America
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Lowest to $7.3326
ECAD model for ISL32273EFBZ
Texas Instruments
Super Speed USB 3.0 to SATA Bridge USB 3.0 1.1V/3.3V Tray 64-Pin HTQFP EP / USB 3.0 TO SATA BRIDGE | IC USB3 TO SATA-II BRDGE 64HTQFP
Lowest to $7.6984
ECAD model for TUSB9261IPVP
Texas Instruments
IC MULTIPLEXER / 4 Circuit IC Switch 1:1 2.5Ohm 16-WQFN (4x4)
Lowest to $6.4044
ECAD model for TMUX7211RUMR
Seiko Epson Corporation
IC INTERFACE SPECIALIZED 100QFP
Need more? Email Us
ECAD model for S1R72805F00A2
Vishay
IC ANALOG SWITCH SC70-6 / 1 Circuit IC Switch 2:1 1.2Ohm SC-70-6
Lowest to $0.5278
ECAD model for DG4157EDL-T1-GE3
Diodes Incorporated
IC INTERFACE SPECIALIZED 136AQFN / Packet Switch, 3-Port/4-Lane Interface 136-aQFN (8x8)
Lowest to $4.6449
ECAD model for PI7C9X2G304ELZXAEX

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention