EN
  • EN
  • DE

SY10E171JC

Part No SY10E171JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DIFF DIG MULTPL 3X4:1 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 10E
Package Tube
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.48x11.48)
Family Name 10E171
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935767-SY10E171JC
Ultra Librarian 3D Model Ultra Librarian SY10E171JC CAD Model

Description

Product Overview: SY10E171JC from Microchip Technology

The SY10E171JC is a quintessential component in the realm of high-speed digital systems, manufactured by the renowned Microchip Technology. This versatile device is designed to cater to the demanding requirements of fast computing and communication systems, offering superior performance and reliability.

Key Features:

  • High-Speed Operation: The SY10E171JC is engineered for high-speed applications, capable of handling data rates that are essential for today's high-performance digital circuits.
  • Triple Differential Line Receiver: The product features a triple differential line receiver, providing the ability to receive three separate differential signals, making it ideal for applications that require multiple data input channels.
  • 5V Power Supply: Operating on a 5V power supply, the SY10E171JC ensures compatibility with a wide range of digital systems and simplifies power management in complex circuits.
  • Extended Temperature Range: Designed to withstand extreme conditions, it operates efficiently over an extended temperature range, ensuring reliable performance in various environments.
  • Industry Standard Footprint: The device comes in a standard footprint, facilitating easy integration into existing designs without the need for significant layout changes.

Applications:

The SY10E171JC is a versatile component suitable for a wide array of applications. It is commonly used in:

  • High-speed data transfer systems
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Signal processing units
  • Industrial control systems
Its robust design and high-speed capabilities make it an ideal choice for any application requiring reliable data reception and processing.

Quality and Support:

Microchip Technology is known for its commitment to quality, and the SY10E171JC is no exception. Customers can expect comprehensive support and resources from Microchip, including detailed datasheets, technical support, and application notes to facilitate the integration and use of this high-performance device.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess