EN
  • EN
  • DE

SY10E164JZ-TR

Part No SY10E164JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 16:1 28PLCC / Multiplexer 1 x 16:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E164
Other Names SY10E164JZ TR,SY10E164JZ TR,SY10E164JZTR,SY10E164JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256992-SY10E164JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY10E164JZ-TR CAD Model

Description

Product Overview: SY10E164JZ-TR by Microchip Technology

The SY10E164JZ-TR is a high-performance, quint (5-bit) differential line receiver designed by Microchip Technology for use in systems that demand fast and accurate data transmission. This component is part of Microchip's range of advanced high-speed logic integrated circuits, which are engineered to operate at exceptional speeds while maintaining signal integrity across various applications.

Key Features

  • High-Speed Operation: The SY10E164JZ-TR is optimized for very high-speed data reception, making it suitable for demanding applications that require rapid data processing and throughput.
  • Differential Line Receiver: It features five differential line receivers, which enhance the quality of data transmission by reducing the effects of electromagnetic interference and crosstalk.
  • Compatibility: This device is compatible with ECLinPS and ECLinPS Lite levels, ensuring seamless integration with existing systems and technologies.
  • Multiple Power Options: The receiver can be powered by a variety of supply voltages, including the standard -4.2V or -5.2V ECL power supplies, providing flexibility in system design.
  • Temperature Range: It is designed to operate over the full industrial temperature range, ensuring reliable performance across diverse environmental conditions.
  • Package: The SY10E164JZ-TR is available in a 28-lead SOIC package, which is conducive to high-density mounting and is suitable for space-constrained applications.

Applications

The SY10E164JZ-TR line receiver is ideal for use in a variety of high-speed data communication applications. This includes, but is not limited to, automated test equipment, backplane data transmission, broadband systems, and high-speed networking equipment. Its robust design and high-speed capabilities make it a reliable choice for system designers looking to enhance data integrity and throughput in their products.

Ordering Information

The SY10E164JZ-TR is available for order from Microchip Technology and its authorized distributors. When placing an order, ensure the correct part number is used to specify the tape and reel packaging option for ease of manufacturing and assembly processes.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess